Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Rise and Fall Time 200ns, 200ns
Current - Peak Output 600mA
Forward Voltage 1.6V
Continuous forward current- Max 20mA
Supply Voltage - Operating 15 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Approvals UR, VDE
Win Source Part Number 143791-PC923L0YSZ0F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC923L0YSZ0F CAD Model

Description

The Sharp Microelectronics PC923L0YSZ0F is an optical coupling product.

  • Supply and Demand Status: limited
  • Isolation Voltage: 5000Vrms
  • Common Mode Transient Immunity: 15kV/μs
  • Application: suitable for applications that require optical coupling
  • Rise and Fall Time: 200ns
  • Status: obsolete product
  • Temperature Range: -40°C to 85°C.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.5827
ECAD model for TLP5752(TP,E(T
STMicroelectronics
GALVANICALLY ISOLATED 4 A DUAL G
Lowest to $5.4513
ECAD model for STGAP2HDMTR
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ECAD model for PS9531L2-AX
IXYS
GATE DRIVER OPTICAL 570V 8L SMD
Lowest to $1.6966
ECAD model for CPC1596GS
ON Semiconductor
ISOLATED HIGH CURRENT GATE DRIVE
Lowest to $4.6383
ECAD model for NCD57090EDWR2G
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 16SOIC / 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Lowest to $45.4999
ECAD model for SI8232AB-B-IS1
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER / 4.3A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Lowest to $9.5758
ECAD model for UCC5320SCDWV
IXYS
OPTOISO 3.75KV 2CH GATE DVR 8SMD
Lowest to $4.0146
ECAD model for FDA215S
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
Lowest to $3.4756
ECAD model for STGAP2SICS

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention