EN
  • EN
  • DE

NCD57090EDWR2G

Part No NCD57090EDWR2G
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description ISOLATED HIGH CURRENT GATE DRIVE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs (Max)
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 13ns, 13ns
Current - Output High, Low 6.5A, 6.5A
Current - Peak Output 6.5A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 0V ~ 32V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency VDE
Base Product Number NCD57090
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372556-NCD57090EDWR2G
Ultra Librarian 3D Model Ultra Librarian NCD57090EDWR2G CAD Model

Description

ON Semiconductor NCD57090EDWR2G Overview

The NCD57090EDWR2G is a cutting-edge power management integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is particularly suitable for applications requiring efficient and reliable power management solutions, such as automotive systems, industrial controls, and power supply modules.

Key Features

  • High Precision: The NCD57090EDWR2G offers high-precision voltage regulation, ensuring stable power delivery to sensitive electronic components.
  • Robust Performance: Engineered for durability, this IC can withstand harsh operating conditions, making it ideal for automotive and industrial applications.
  • Power Efficiency: Its design focuses on energy efficiency, which helps reduce power consumption and heat generation, leading to longer system life and lower energy costs.
  • Compact Size: The small footprint of the NCD57090EDWR2G allows for integration into space-constrained designs without compromising performance.

Applications

The versatility of the NCD57090EDWR2G makes it a perfect choice for a wide range of applications. It is particularly adept at managing power in automotive electronics, including infotainment systems, advanced driver-assistance systems (ADAS), and powertrain components. Additionally, its robustness and precision are beneficial in industrial automation, where reliable power management is critical for the operation of sensors, actuators, and control units.

Technical Specifications

The NCD57090EDWR2G operates over a broad temperature range, ensuring consistent performance even under extreme conditions. It features multiple protection mechanisms, such as overcurrent and thermal shutdown, to safeguard against potential damage from electrical anomalies. The device also includes advanced control functions that allow for fine-tuning of power parameters to meet specific application requirements.

With its combination of efficiency, precision, and compact size, the NCD57090EDWR2G from ON Semiconductor represents a reliable solution for sophisticated power management challenges in modern electronic systems.

You May Also Be Interested in

3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6384 $51.0224
27+ $3.8058 $102.7566
41+ $3.6869 $151.1629
57+ $3.5680 $203.3760
73+ $3.4490 $251.7770
98+ $3.0923 $303.0454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess