EN
  • EN
  • DE

UCC5320SCDWV

Part No UCC5320SCDWV
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description PWR MGMT MOSFET/PWR DRIVER / 4.3A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 72ns, 75ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 12ns, 10ns
Current - Output High, Low 2.4A, 2.2A
Current - Peak Output 4.3A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, UR, VDE
Base Product Number UCC5320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357232-UCC5320SCDWV
Ultra Librarian 3D Model Ultra Librarian UCC5320SCDWV CAD Model

Description

The Texas Instruments UCC5320SCDWV is a robust, high-performance isolated gate driver designed for driving power switches like IGBTs and MOSFETs. This device is part of TI's UCCx320 family of drivers, which are known for their reliability and efficiency in a wide range of power applications.

Key Features

  • Isolation Rating: The UCC5320SCDWV offers reinforced isolation with a voltage rating of up to 3 kVrms for 1 minute per UL1577. This ensures safe operation by providing electrical isolation between the input and output.
  • Peak Output Current: Capable of delivering peak output currents of +/-2.5A, making it suitable for high-power applications.
  • CMC and CMTI: Excellent common-mode transient immunity (CMTI) of 100 V/ns minimizes the risk of erroneous gate driving in noisy environments.
  • Dual-Channel Configuration: Available in a dual-channel configuration, where each channel can be configured as either high-side or low-side driver.
  • Protection Features: It includes under-voltage lockout (UVLO), over-current protection, and thermal shutdown features to ensure the longevity and safe operation of the power switch and the driver itself.
  • Wide Operating Temperature Range: The device operates reliably across a wide temperature range from -40°C to +125°C, catering to industrial applications.
  • Package Options: Offered in an 8-pin SOIC package that is compact and suitable for high-density PCB layouts.

Applications

The UCC5320SCDWV is ideal for a variety of applications, including motor control, power supplies, renewable energy systems, and industrial inverters. Its robust design and protection features make it particularly well-suited for harsh industrial environments where reliability is paramount.

Design Support

Texas Instruments provides comprehensive design support for the UCC5320SCDWV, including application notes, reference designs, and simulation tools to assist engineers in integrating this gate driver into their designs efficiently.

You May Also Be Interested in

Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8865 $50.9355
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,865 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess