EN
  • EN
  • DE

CPC1596GS

Part No CPC1596GS
Manufacturer IXYS
Catalog Isolators - Gate Drivers
Description GATE DRIVER OPTICAL 570V 8L SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr IXYS Integrated Circuits Division
Series -
Package Tube
Product Status Obsolete
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) -
Propagation Delay tpLH / tpHL (Max) -
Pulse Width Distortion (Max) -
Rise / Fall Time (Typ) -
Current - Output High, Low 1A, 1A
Current - Peak Output 1A
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Max) 10 mA
Voltage - Output Supply 15V ~ 570V
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approval Agency CSA, UL
Base Product Number CPC1596
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1372541-CPC1596GS
Ultra Librarian 3D Model Ultra Librarian CPC1596GS CAD Model

Description

The CPC1596GS is an optical coupling isolator designed for gate driving applications.

  • Series: CPC1596
  • Temperature Range: -40°C to 110°C
  • Voltage Isolation: 3750Vrms
  • Forward Voltage (Vf): 1.4V
  • Current Output: 1A
  • Channel: Single
  • Approvals: CSA, UL
  • Package Type: Surface Mount
  • Status: Obsolete

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0475 $51.1875
60+ $1.6800 $100.8000
93+ $1.6275 $151.3575
127+ $1.5750 $200.0250
165+ $1.5225 $251.2125
220+ $1.3650 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess