EN
  • EN
  • DE

STGAP2SICS

Part No STGAP2SICS
Manufacturer STMicroelectronics
Catalog Isolators - Gate Drivers
Description GALVANICALLY ISOLATED 4 A SINGLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 30ns, 30ns
Current - Output High, Low 4A, 4A
Current - Peak Output 4A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SO
Approval Agency UL
Base Product Number STGAP2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372555-STGAP2SICS
Ultra Librarian 3D Model Ultra Librarian STGAP2SICS CAD Model

Description

The STGAP2SICS is a state-of-the-art gate driver designed to drive power MOSFETs, IGBTs, and SiC MOSFETs. As a product of STMicroelectronics, a leader in semiconductor solutions, the STGAP2SICS offers a blend of performance, robustness, and ease of use for modern power electronics applications.

Key Features

  • Galvanic Isolation: With up to 4 kV of galvanic isolation, the STGAP2SICS ensures that the control part of the circuit is completely isolated from the power stage, enhancing safety and reliability.
  • High Voltage Rating: The device is capable of handling voltages up to 1700 V, making it suitable for a variety of high voltage applications.
  • Advanced Gate Drive: It provides a gate drive voltage of up to 26 V with an adjustable gate current to cater to different power devices and applications.
  • Dedicated dV/dt Filter: A built-in filter helps to prevent spurious gate turn-on, which can be critical in noisy environments.
  • Integrated Protection Features: The driver comes with under-voltage lockout, smart shutdown, and over-temperature protection, contributing to the overall system safety and longevity.
  • Flexible Inputs: It supports both single and dual input configurations, allowing for greater flexibility in control strategies.

Applications

The STGAP2SICS is ideally suited for a wide range of applications that require efficient and reliable switching. These include:

  • Industrial motor drives
  • Power converters and inverters
  • Power supplies for servers and telecom
  • Electric vehicle charging stations
  • Renewable energy systems, such as solar inverters and wind turbine converters

Conclusion

With its robust design and comprehensive feature set, the STGAP2SICS from STMicroelectronics represents a versatile and reliable solution for designers looking to optimize their power management systems. Whether for industrial, automotive, or energy-related applications, this gate driver ensures efficient and safe operation of power semiconductors.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5481 $53.2215
35+ $2.9112 $101.8920
54+ $2.8203 $152.2962
74+ $2.7293 $201.9682
95+ $2.6383 $250.6385
127+ $2.3654 $300.4058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess