Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr IXYS Integrated Circuits Division
Series -
Package Tube
Product Status Active
Technology Optical Coupling
Number of Channels 2
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) -
Propagation Delay tpLH / tpHL (Max) 5ms, 5ms
Pulse Width Distortion (Max) -
Rise / Fall Time (Typ) -
Current - Output High, Low -
Current - Peak Output -
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 100 mA
Voltage - Output Supply -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approval Agency EN, IEC, TUV
Base Product Number FDA215
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372522-FDA215S
Ultra Librarian 3D Model Ultra Librarian FDA215S CAD Model

Description

The IXYS isolator is an electronic component used for isolating gate drivers in various applications.

  • Technology: Optical Coupling
  • Voltage Isolation: 3750Vrms
  • Package: Tube
  • Mounting: Surface Mount
  • Forward Voltage: 1.2V
  • Channels: Two
  • Operating Temperature Range: -40°C to 85°C
  • Product Status: Active
  • Standards Compliance: EN, IEC, TUV

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8DIP
Need more? Email Us
ECAD model for HCPL-3180
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 6SOP
Lowest to $0.6520
ECAD model for FOD8342R2
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ECAD model for FOD8321V
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ECAD model for PS9531L2-V-AX
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SOIC
Need more? Email Us
ECAD model for PS9332L-V-E3-AX
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ECAD model for FOD8383V
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $2.0388
ECAD model for 1EDI20I12MHXUMA1
Infineon Technologies
DIGITAL ISO 5KV 1CH GATE DVR
Lowest to $9.8091
ECAD model for 1EDS20I12SVXUMA1
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ECAD model for FOD8332V

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0146 $52.1898
31+ $3.2941 $102.1171
48+ $3.1911 $153.1728
65+ $3.0882 $200.7330
84+ $2.9852 $250.7568
113+ $2.6764 $302.4332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention