EN
  • EN
  • DE

TLP5752(TP,E(T

Part No TLP5752(TP,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Isolators - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840591-TLP5752(TP,E(T
Ultra Librarian 3D Model Ultra Librarian TLP5752(TP,E(T CAD Model

Description

The TLP5752(TP,E(T is an IGBT gate drive optocoupler from Toshiba Semiconductor and Storage. This device is designed to provide reinforced insulation and drive insulated gate bipolar transistors (IGBTs) in a variety of applications. It incorporates a high-speed optocoupler with a built-in gate driver, offering excellent isolation characteristics and efficient gate drive capabilities. This ensures robust and reliable performance in power electronics applications.

Applications

  • IGBT Gate Drive: Specifically designed to drive IGBTs in motor control, inverters, and power supplies.
  • Industrial Inverters: Used in industrial inverter applications to isolate and drive the IGBTs.
  • AC Servo Drives: Provides isolated gate drive for servo motor control.
  • Uninterruptible Power Supplies (UPS): Drives the IGBTs in UPS systems, ensuring a reliable power supply.
  • Welding Machines: Used in welding equipment for IGBT control and isolation.

Features

  • High Isolation Voltage: Offers reinforced insulation for safety and reliability.
  • High-Speed Switching: Provides fast switching speeds for efficient IGBT operation.
  • High Output Current: Delivers sufficient current to drive IGBTs effectively.
  • Under Voltage Lockout (UVLO): Includes UVLO protection to prevent IGBT damage from low supply voltage.
  • Small Package: Available in a compact package for space-saving designs.

Benefits

  • Improved System Safety: Reinforced insulation provides enhanced safety for users and equipment.
  • Efficient IGBT Operation: High-speed switching and high output current optimize IGBT performance.
  • Enhanced System Reliability: UVLO protection prevents IGBT damage and increases system reliability.
  • Simplified Design: Integrated gate driver simplifies circuit design.
  • Reduced Component Count: Combines optocoupler and gate driver functions into a single device.

Additional Details

The TLP5752(TP,E(T typically features a peak output current suitable for driving medium-sized IGBTs. It operates from a single supply voltage and offers fast propagation delay. The device meets industry safety standards and provides reinforced insulation. The isolation voltage is rated to withstand high-voltage transients, making it suitable for demanding industrial environments. It provides excellent common-mode transient immunity (CMTI), preventing spurious switching.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5203 $52.0300
210+ $0.4868 $102.2280
320+ $0.4700 $150.4000
460+ $0.4364 $200.7440
600+ $0.4196 $251.7600
745+ $0.4029 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,720 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess