Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer CEL
Win Source Part Number 401239-UPC2762T-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2762T-E3 CAD Model

Description

The UPC2762T-E3 is a Silicon Bipolar MMIC Wideband Amplifier, likely manufactured by CEL (California Eastern Laboratories), designed for use in various RF and IF signal processing applications. This amplifier provides a combination of high gain and wide bandwidth while maintaining a low noise figure, making it suitable for amplifying weak signals in sensitive receiver and transmitter circuits.

Applications

  • Low Noise Amplifiers (LNAs) in communication receivers
  • IF Amplifiers in radio receivers and transmitters
  • Gain stages in RF transceivers
  • Broadband amplifiers for test and measurement equipment
  • Driver amplifiers for RF power amplifiers

Features

  • High Gain: Provides significant signal amplification for weak signals.
  • Wide Bandwidth: Operates over a broad frequency range, enabling use in diverse applications.
  • Low Noise Figure: Minimizes the addition of noise to the amplified signal, improving signal-to-noise ratio.
  • Silicon Bipolar MMIC Technology: Offers excellent performance and reliability.
  • Surface Mount Package: Facilitates easy integration into circuit boards and automated assembly.
  • Internally Matched: Designed for a 50-ohm system, simplifying impedance matching.

Benefits

  • Improved Receiver Sensitivity: Amplifies weak signals for better reception.
  • Enhanced System Performance: Low noise figure improves overall system performance.
  • Simplified Circuit Design: Internal matching reduces the need for external matching networks.
  • Reduced Component Count: Minimizes the number of external components required for implementation.
  • Increased Reliability: Silicon Bipolar technology ensures robust and stable operation.
  • Cost-Effective Solution: Offers a balance of performance and cost for various applications.

Additional Details

The UPC2762T-E3 is typically operated from a single +5V supply. Its gain and bandwidth characteristics make it suitable for applications where a wideband gain block is needed. It is often utilized as a first-stage amplifier in receivers or as a gain stage in transmitters. The specific frequency range and gain will vary based on the application circuit, but it is generally designed for applications up to a few GHz. The surface mount package allows for ease of assembly and high-density board layouts. Consult the datasheet for detailed electrical characteristics, application circuits, and handling precautions. Proper handling and soldering techniques are essential to ensure the longevity and reliability of the component.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
ECAD model for MAAM-011238-DIE
MACOM Technology Solutions
MMIC, GAN HEMT, G28V5, 8W, 500MH
Need more? Email Us
ECAD model for CMPA0560008S
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-600MHZ SMA
Need more? Email Us
ECAD model for CA76
MACOM Technology Solutions
IC RF AMP GPS 5MHZ-200MHZ SMD
Need more? Email Us
ECAD model for SMA80-1
MACOM Technology Solutions
IC RF AMP GPS 80MHZ-3.2GHZ SMD
Need more? Email Us
ECAD model for SMA43
MACOM Technology Solutions
AMPLIFIER, 10W 2.3-2.7GHZ, GAN,
Need more? Email Us
ECAD model for MAGB-102327-010BTP
MACOM Technology Solutions
IC RF AMP GPS 5MHZ-600MHZ SMD
Need more? Email Us
ECAD model for SMRA89-1
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ
Need more? Email Us
ECAD model for CA231
A1
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
ECAD model for A1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7532 $66.0768
58+ $2.2590 $131.0220
89+ $2.1885 $194.7765
123+ $2.1179 $260.5017
158+ $2.0472 $323.4576
212+ $1.8356 $389.1472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,180 pieces
MOQ: 24 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention