EN
  • EN
  • DE

24LC08B-E/P

Part No 24LC08B-E/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT I2C 400KHZ 8DIP  /  EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400 kHz 900 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (256 x 8 x 4)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24LC08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24LC08BE/P,24LC08B-E/P-NDR
Standard Package 60
Win Source Part Number 1036019-24LC08B-E/P
Ultra Librarian 3D Model Ultra Librarian 24LC08B-E/P CAD Model

Description

Microchip Technology 24LC08B-E/P EEPROM

The Microchip Technology 24LC08B-E/P is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust data storage solutions for a wide array of electronic applications. This particular EEPROM is part of the serial I²C (Inter-Integrated Circuit) bus memory line and offers 8-Kbits of memory organized as 1024 words of 8 bits each.

Designed with versatility in mind, the 24LC08B-E/P operates across a voltage range of 2.5V to 5.5V, making it suitable for low-power applications as well as more demanding scenarios. This flexibility ensures compatibility with both legacy systems and modern microcontroller architectures. The device is housed in a practical PDIP (Plastic Dual In-line Package) which allows for easy integration into various circuit designs.

Key Features:

  • Memory Size: 8Kbit (1024 x 8)
  • Interface Type: I²C, 2-Wire Serial
  • Operating Voltage Range: 2.5V to 5.5V
  • Package: PDIP (Plastic Dual In-line Package)
  • Temperature Range: -40°C to +85°C
  • Write Cycle Time: 5 ms (max)

The device supports a bidirectional data bus and a significant amount of write/erase cycles, making it highly reliable for applications that require frequent data updates. Additionally, the 24LC08B-E/P is equipped with a hardware write protection feature, which prevents accidental data overwrites and ensures data integrity.

Microchip's commitment to quality means that the 24LC08B-E/P is manufactured to meet high standards of performance and reliability. Whether used in consumer electronics, automotive, industrial control systems, or telecommunications, this EEPROM provides a dependable non-volatile memory solution that designers can trust.

With its easy-to-use I²C interface, small footprint, and low power consumption, the Microchip 24LC08B-E/P EEPROM is an excellent choice for applications that require a compact, yet robust storage solution.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess