Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027508-LH52250AN90L
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH52250AN90L CAD Model

Description

The Sharp LH52250AN90L is a high-speed, low-power CMOS static RAM (SRAM) device. It's designed for applications demanding rapid data access and retention while minimizing power consumption. This SRAM offers a capacity of 256K bits, organized as 32,768 words by 8 bits.

Applications:

  • Cache memory in embedded systems: Provides fast access to frequently used data.
  • Buffer memory: Used in data acquisition systems and communication equipment.
  • Data storage in portable devices: Suitable for applications where low power consumption is critical, such as handheld computers and industrial controllers.
  • Memory for digital signal processing (DSP) applications: Allows high-speed processing of signals.

Features:

  • High-speed access time: Offers a typical access time of 90 ns, enabling quick data retrieval.
  • Low power consumption: Operates with a low power supply voltage, minimizing energy usage.
  • CMOS technology: Provides high noise immunity and low static power dissipation.
  • TTL compatible inputs and outputs: Ensures easy integration with other TTL logic devices.
  • Single 5V power supply: Simplifies power supply requirements.
  • Three-state outputs: Allows for easy memory expansion.

Benefits:

  • Increased system performance: The fast access time contributes to faster overall system operation.
  • Extended battery life in portable devices: Low power consumption translates to longer operating times.
  • Reduced system cost: Single 5V power supply and TTL compatibility simplify system design and reduce component count.
  • Improved system reliability: High noise immunity ensures robust operation in noisy environments.

Technical Specifications:

The LH52250AN90L operates from a single 5V power supply. It features separate data input and output lines, and its three-state outputs facilitate memory expansion. Its operating temperature ranges from -40°C to +85°C. The package is typically a DIP (Dual In-line Package) or a surface-mount package.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
ECAD model for JS29F16G08FANB1
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for KXPC8245LZU333D
TAEJIN / HTC Korea
Lowest to $0.8409
ECAD model for LM1085R-2.5
Amd
Need more? Email Us
ECAD model for L256ML123RI
Harris Corporation
Lowest to $18.2799
ECAD model for JM38510/12204BGC
Amic
Need more? Email Us
ECAD model for LP62S16512U-55LLI
NXP / Nexperia
MPU QorIQ LS1043A RISC 64bit 1.4GHz 621-Pin FCBGA Tray
Need more? Email Us
ECAD model for LS1043AXE7QQA
STMicroelectronics
L3235 Series 5.25V Integrated SLIC Kit Targeted to PABX & Key System App PLCC-28
Need more? Email Us
ECAD model for L3235-D2/TR
Freescale Semiconductor - NXP
Flip Flop D-Type Pos-Edge 2-Element 14-Pin CDIP Flip Flop D-Type Pos-Edge 2-Element 14-Pin CDIP
Need more? Email Us
ECAD model for JM38510/05101BCB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention