EN
  • EN
  • DE

STGAP2HDMTR

Part No STGAP2HDMTR
Manufacturer STMicroelectronics
Catalog Isolators - Gate Drivers
Description GALVANICALLY ISOLATED 4 A DUAL G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 6000Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Pulse Width Distortion (Max) -
Rise / Fall Time (Typ) 30ns, 30ns
Current - Output High, Low 4A, 4A
Current - Peak Output 4A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 3.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 36-BSOP (0.295", 7.50mm Width), 32 Leads
Supplier Device Package 36-SO
Approval Agency UL, VDE
Base Product Number STGAP2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372552-STGAP2HDMTR
Ultra Librarian 3D Model Ultra Librarian STGAP2HDMTR CAD Model

Description

STGAP2HDMTR: A High-Voltage Gate Driver from STMicroelectronics

The STGAP2HDMTR is a state-of-the-art, single-channel gate driver specifically designed to control power devices like MOSFETs and IGBTs. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this gate driver is optimized for efficiency and reliability in a wide range of high-voltage applications.

With its advanced features, the STGAP2HDMTR provides an excellent solution for driving power switches in applications such as motor control, power supplies, inverters, and electric vehicle (EV) power management systems. The device integrates advanced protection features that ensure safe operation even under harsh conditions, making it a robust choice for industrial and automotive environments.

The STGAP2HDMTR boasts a wide range of input voltage from 8 V to 30 V, which allows for flexible use in various circuit designs. Its high sink and source current capabilities of up to 4 A ensure efficient switching of connected power devices, leading to reduced power losses and improved overall system efficiency.

One of the key features of the STGAP2HDMTR is its galvanic isolation between the low-voltage and high-voltage domains. This isolation is achieved through an integrated high-voltage rail-to-rail driver stage with a dedicated ground. It ensures that low-voltage control electronics are protected from the high-voltage switching circuit, significantly increasing system reliability and user safety.

The device also incorporates smart shutdown functions, UVLO (Under Voltage Lock Out) protection, and thermal shutdown features. These safety mechanisms are critical in protecting the power switch and the gate driver itself from over-current, over-temperature, and under-voltage conditions, which could otherwise lead to device failure.

The STGAP2HDMTR comes in a compact, surface-mount SO-8 package, making it suitable for space-constrained applications. The small footprint, combined with its high performance and integrated features, provides designers with a versatile and efficient solution for their high-voltage gate driving requirements.

Overall, the STGAP2HDMTR from STMicroelectronics represents a significant advancement in gate driver technology, offering robustness, high performance, and ease of integration for a wide array of high-voltage switching applications.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8672 $53.5392
26+ $3.9936 $103.8336
39+ $3.8688 $150.8832
54+ $3.7440 $202.1760
70+ $3.6192 $253.3440
93+ $3.2448 $301.7664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess