EN
  • EN
  • DE

STP16DPPS05XTTR

Part No STP16DPPS05XTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 40MA 24TSSOP  /  LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 20V
Current - Output / Channel 40mA
Frequency 30MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP-EP
Base Product Number STP16
Other Names 497-9070-2,497-9070-6,-497-9070-1,-497-9070-2,497-9070-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253393-STP16DPPS05XTTR
Ultra Librarian 3D Model Ultra Librarian STP16DPPS05XTTR CAD Model

Description

STP16DPPS05XTTR LED Driver IC by STMicroelectronics

The STP16DPPS05XTTR from STMicroelectronics is a high-performance, integrated LED driver designed to cater to a wide range of lighting applications. This advanced driver IC is specifically engineered to provide a constant current output to drive LEDs, ensuring consistent brightness and enhancing the longevity of the lighting system.

Constructed with cutting-edge technology, the STP16DPPS05XTTR is part of the STPOWER family, which is known for its reliability and efficiency in power management solutions. The device operates with a 16-bit shift register and data latches, which manage the LED current levels. The output current can be set through external resistors, offering flexibility and precision to match the requirements of various LED configurations.

One of the standout features of the STP16DPPS05XTTR is its capability to handle a wide range of input voltages, making it versatile for different power systems. Additionally, the chip supports a 30 MHz clock frequency, enabling fast data transfer and swift response times for dynamic lighting effects. This is particularly beneficial for applications that require quick modulation of LED brightness, such as signage or decorative lighting.

The thermal performance of the STP16DPPS05XTTR is exceptional, thanks to its powerSO-24 package, which efficiently dissipates heat and maintains the stability of the system even under high-power operation. Moreover, the device includes built-in features such as thermal shutdown and open/short LED detection, providing an extra layer of protection and ensuring the safety and durability of the lighting application.

For designers and engineers looking to create sophisticated LED lighting systems, the STP16DPPS05XTTR offers a combination of high efficiency, robust protection features, and ease of integration. Its compact form factor and the ability to drive multiple LEDs in series or parallel configurations make it an ideal solution for a variety of applications, from commercial and industrial lighting to consumer products.

In summary, the STP16DPPS05XTTR LED driver IC from STMicroelectronics represents a blend of performance, versatility, and reliability, making it a top choice for developers aiming to create advanced and efficient lighting solutions.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess