Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 16V
Current - Output / Channel 50mA
Frequency 25MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Base Product Number STP16C
Other Names 497-4624-5,497-4624-5R
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253387-STP16CP596M
Ultra Librarian 3D Model Ultra Librarian STP16CP596M CAD Model

Description

STP16CP596M LED Driver

The STP16CP596M from STMicroelectronics is a monolithic, low voltage, low current power 16-bit shift register designed for LED panel displays. The IC incorporates a 16-bit serial-in, parallel-out shift register that interfaces with microprocessors, and a 16-bit, constant current output designed to drive LEDs.

Key Features

  • Output Current Programmability: The STP16CP596M allows users to program the output current from 5 mA up to 100 mA, providing flexibility for different LED brightness requirements.
  • Low Voltage Power Supply: The device operates with a power supply voltage from 3.0V to 5.5V, making it suitable for low voltage applications.
  • Error Detection: It features an error detection circuitry that monitors the output current, enhancing the reliability of the LED display.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device ensures protection against overheating, which extends the lifespan of the LEDs.

Applications

The STP16CP596M is ideally suited for driving LEDs in a wide array of applications, including:

  • LED Display Panels
  • LED Signage and Billboards
  • Instrument Panel Lighting
  • Decorative and Entertainment Lighting

Technical Specifications

The device is characterized by its robust output drive capability and its ability to sink up to 100 mA per output, with an output voltage of 0.3V at 50 mA. The STP16CP596M also features a 30 MHz clock frequency, allowing for high-speed data transfer.

Package and Quality

The STP16CP596M is available in a 24-pin TSSOP package, ensuring compactness and ease of integration into LED panel designs. It is also compliant with RoHS and Halogen-free standards, ensuring environmental friendliness and adherence to global regulations.

Conclusion

With its combination of high output current accuracy, programmability, and protection features, the STP16CP596M is a highly efficient solution for driving LEDs in modern display technology. Its robust design and ease of use make it an excellent choice for developers looking to create reliable and bright LED displays.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.4631
ECAD model for A8435EESTR
Renesas Electronics America
LED CONTROLLER DRIVER / LED Driver IC Output Dimming
Need more? Email Us
ECAD model for R2A20134SP#W0
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A6282ELPTR
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TB62D612FTG(O,EL)
Maxim Integrated
2MHz, High-Brightness LED Drivers with Integrated MOSFET and High-Side Current Sense
Lowest to $1.9557
ECAD model for MAX16822AASA+
Semtech Corporation
Lowest to $1.1902
ECAD model for SC606A
Diodes Incorporated
Lowest to $0.4813
ECAD model for AL8400SE-7DICT-ND
Texas Instruments
Constant Current, Buck Regulator for Driving High Power LEDs
Lowest to $4.1364
ECAD model for LM3406HVMH/NOPB
Infineon Technologies
IC LED DRVR LINEAR 120MA 14SSOP / LED Driver IC 3 Output Linear Dimming 120mA PG-SSOP-14-5
Need more? Email Us
ECAD model for TLD1310ELXUMA1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention