EN
  • EN
  • DE

HMC584LP5

Part No HMC584LP5
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO HBT BIPOLAR 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC VCO General Purpose 12.5GHz ~ 13.9GHz Divide by 4 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name HMC584
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920463-HMC584LP5
Ultra Librarian 3D Model Ultra Librarian HMC584LP5 CAD Model

Description

The HMC584LP5 is a high-performance, wideband GaAs pHEMT MMIC VCO with an integrated resonator, negative resistance device, varactor diode, and buffer amplifier. Designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology, this Voltage-Controlled Oscillator operates over a frequency range of 7 GHz to 13 GHz, making it an excellent choice for applications in the C-band and X-band frequency ranges.

Encased in a compact 5x5 mm QFN leadless package, the HMC584LP5 is engineered to meet the stringent requirements of today's RF and microwave systems. Its integrated design simplifies PCB layout and reduces the need for additional external components, thus saving space and cost in your design.

Key Features:

  • Wide Frequency Range: 7 GHz to 13 GHz
  • Output Power: +11 dBm to +13 dBm
  • Phase Noise: -105 dBc/Hz at 100 kHz offset
  • Supply Voltage: +5V
  • Low Current Consumption: 120 mA typical
  • Integrated Buffer Amplifier
  • 5x5 mm SMT package: QFN leadless

The HMC584LP5 is optimized for phase noise performance, offering -105 dBc/Hz at 100 kHz offset, which makes it ideal for PLL (Phase-Locked Loop) integration where clean signal generation is critical. Furthermore, the VCO's output power of +11 dBm to +13 dBm ensures sufficient signal strength for a variety of RF applications.

This VCO is suitable for use in applications such as point-to-point and point-to-multipoint radios, test equipment, and military end-uses, where reliability and performance are paramount. With its robust construction and high-quality performance, the HMC584LP5 from Analog Devices Inc. is a versatile and reliable choice for your frequency generation requirements.

For more information, datasheets, and support resources, please visit Analog Devices Inc.'s official website or contact their sales and technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.2751 $54.2751
3+ $44.5334 $133.6002
4+ $43.1418 $172.5672
5+ $41.7501 $208.7505
7+ $40.3584 $282.5088
9+ $36.1834 $325.6506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess