EN
  • EN
  • DE

HMC932LP4ETR

Part No HMC932LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC PHASE SHIFTER ANALOG 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF IC Phase Shifter General Purpose 12GHz ~ 18GHz - 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC932
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1618-2, 1127-1618-1, 1127-1618, 1127-1618-ND, 1127-1618-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920531-HMC932LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC932LP4ETR CAD Model

Description

The HMC932LP4ETR from Analog Devices Inc. is a state-of-the-art integrated circuit designed for high-frequency radio and microwave signal processing applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that enable superior performance in communication systems, test equipment, and radar platforms.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it versatile for various applications in the RF and microwave domains.
  • High Linearity: It offers excellent linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Low Noise Figure: The low noise figure of the HMC932LP4ETR ensures minimal signal degradation, which is critical for high-sensitivity receivers.
  • Surface-Mount Package: The product comes in a compact 4x4 mm QFN (Quad Flat No-Lead) surface-mount package, allowing for efficient use of PCB space.
  • Temperature Range: It is designed to operate over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The HMC932LP4ETR is ideal for a range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Wireless Local Area Network (WLAN) and Radio Frequency Identification (RFID)
  • Military and space
  • Test instrumentation
  • Satellite communications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC932LP4ETR is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The device is RoHS compliant and lead-free, reflecting the company's dedication to environmental stewardship.

Support and Resources

Customers can access comprehensive technical support and resources for the HMC932LP4ETR, including detailed datasheets, application notes, and design tools, directly from the Analog Devices website. This support is designed to help engineers accelerate their design process and bring their products to market more quickly and efficiently.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.1884 $60.1884
3+ $49.3853 $148.1559
4+ $47.8419 $191.3676
5+ $46.2986 $231.4930
7+ $44.7555 $313.2885
9+ $40.1255 $361.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess