EN
  • EN
  • DE

SA604AD

Part No SA604AD
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC FM IF SYSTEM LOW PWR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP USA Inc.
Packaging Reel
Part Status Active
Function FM IF System
RF Type General Purpose
Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Win Source Part Number SA604AD/01,118-311580
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA604AD CAD Model

Description

The NXP SA604AD represents a leap in technology for radio frequency (RF) processing in FM (Frequency Modulation) intermediate frequency (IF) applications. This high-performance integrated circuit (IC) is designed to provide a low-power solution with superior sensitivity and selectivity characteristics, making it an ideal choice for portable communication devices.

Key Features

  • High Sensitivity: The SA604AD offers exceptional sensitivity, ensuring clear reception of FM signals even in environments with weak signal strength.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, which is crucial for battery-operated devices, extending their operational lifespan.
  • High Integration: This device integrates several functions such as a mixer, oscillator, limiting amplifier, quadrature detector, logarithmic Received Signal Strength Indicator (RSSI), voltage regulator, and audio and RSSI op-amps, reducing the need for external components.
  • Wide Operating Frequency: The SA604AD operates over a broad frequency range, making it versatile for use in various FM IF systems.
  • Excellent Intermodulation Rejection: The IC features robust intermodulation rejection capabilities, ensuring that the device performs well in the presence of multiple interfering signals.

Applications

The NXP SA604AD is suitable for a range of applications, including:

  • Cellular and cordless phones
  • PCS systems
  • Two-way radios
  • Paging receivers
  • General FM receivers

Technical Specifications

Some of the technical specifications of the SA604AD include:

  • Supply Voltage Range: 2.7 to 5.5 V
  • IF Frequency Range: Up to 800 MHz
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: SO8 plastic small outline package

The NXP SA604AD is an ideal choice for designers seeking a high-performance, low-power FM IF system for their communication devices. With its integrated features and superior performance, the SA604AD streamlines the design process and enhances the overall user experience of FM reception.

You May Also Be Interested in

MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1250 $61.2500
23+ $5.0256 $115.5888
36+ $4.8687 $175.2732
50+ $4.7116 $235.5800
64+ $4.5546 $291.4944
85+ $4.0834 $347.0890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess