EN
  • EN
  • DE

SA647DH,112

Part No SA647DH,112
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC LOW VOLT IF RCVR 20TSSOP  /  RF IC IF Receiver Cellular, NADC 200MHz RSSI Equipped 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Function IF Receiver
Frequency 200MHz
RF Type Cellular, NADC
Secondary Attributes RSSI Equipped
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SA647
Other Names 935260629112,SA647DH,SA647DH
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236123-SA647DH,112
Ultra Librarian 3D Model Ultra Librarian SA647DH,112 CAD Model

Description

The NXP SA647DH,112 is a high-performance, low-power FM/AM receiver chip designed for a broad range of radio applications. This integrated circuit is part of NXP's commitment to providing advanced solutions for the consumer electronics market, particularly in the automotive and portable audio spaces.

Key Features

  • Frequency Range: The SA647DH,112 offers a comprehensive frequency range that includes both FM and AM bands, ensuring compatibility with global broadcasting standards and frequencies.
  • Integration: This product integrates a variety of features such as an RF front-end, IF selectivity, and demodulation for FM/AM signals, all within a single chip. This level of integration simplifies design and reduces the overall component count in the end application.
  • Low Power Consumption: Designed with power efficiency in mind, the SA647DH,112 is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • High Sensitivity: The chip's high sensitivity ensures clear reception of radio signals, even in areas with weak broadcast strength, providing users with a better listening experience.
  • Advanced Noise Suppression: The receiver includes advanced noise suppression technologies that minimize interference and provide a clearer audio output.

Applications

The NXP SA647DH,112 is versatile and can be used in various applications, such as:

  • Automotive entertainment systems
  • Portable radios and boomboxes
  • High-fidelity audio systems
  • Wireless audio streaming devices

Technical Specifications

The SA647DH,112 is offered in a compact package and features:

  • Supply voltage range optimized for portable devices
  • Low external component count due to high integration
  • Robust static and dynamic performance

With its combination of performance, integration, and efficiency, the NXP SA647DH,112 is an excellent choice for designers looking to create state-of-the-art radio solutions that meet the demands of modern consumers.

You May Also Be Interested in

MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess