EN
  • EN
  • DE

STPTIC-39F1M6

Part No STPTIC-39F1M6
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description IC TUNABLE CAP RF BST 6UQFN  /  RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz 6-UQFN (1.6x1.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr STMicroelectronics
Series Parascan™
Package Tape & Reel
Product Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 3GHz
RF Type GSM, LTE, W-CDMA
Mounting SMD (SMT)
Package / Case 6-VFDFN
Supplier Device Package 6-UQFN (1.6x1.2)
Base Product Number STPTIC
Other Names 497-15514-2,497-15514-1,497-15514-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.30.0090
Win Source Part Number 1236109-STPTIC-39F1M6
Ultra Librarian 3D Model Ultra Librarian STPTIC-39F1M6 CAD Model

Description

The STPTIC-39F1M6 is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is a testament to STMicroelectronics' commitment to providing advanced solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Integration: The STPTIC-39F1M6 is an integrated circuit designed to offer a compact and efficient solution for a variety of applications, reducing the need for multiple discrete components.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this product ensures high reliability and performance, making it suitable for demanding environments and applications.
  • Energy Efficiency: With a focus on power conservation, the STPTIC-39F1M6 is engineered to minimize energy consumption, contributing to the development of greener electronic products.
  • Robust Design: The robust design of the STPTIC-39F1M6 ensures it can withstand harsh conditions, including high temperatures and voltage fluctuations, maintaining its functionality and longevity.

Applications

The versatility of the STPTIC-39F1M6 makes it ideal for a wide range of applications. It is particularly well-suited for:

  • Power management in portable and consumer electronics
  • Automotive systems requiring high reliability and performance
  • Industrial equipment that demands consistent operation under varying conditions
  • Telecommunication infrastructure where uptime and efficiency are critical

Technical Specifications

The STPTIC-39F1M6 boasts an impressive set of technical specifications that enable it to meet the requirements of modern electronic systems:

  • Optimized for low voltage operation
  • High-speed switching capabilities
  • Excellent thermal performance
  • Compliance with industry standards for safety and quality

For developers and engineers looking to integrate the STPTIC-39F1M6 into their designs, STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and design resources. This ensures a smooth integration process and helps to reduce time-to-market for new products.

Overall, the STPTIC-39F1M6 represents STMicroelectronics' dedication to innovation and quality, offering a reliable and efficient solution for today's electronic challenges.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess