EN
  • EN
  • DE
  • IT

NCP1230D133R2G

Part No NCP1230D133R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR PWM SMPS 133KHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.6V
Supply Voltage - Operating 7.7 V to 18 V
Duty Cycle 80%
Frequency - Switching 133kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1081940-NCP1230D133R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1230D133R2G CAD Model

Description

ON Semiconductor NCP1230D133R2G Product Overview

The NCP1230D133R2G is a versatile and efficient PWM controller from ON Semiconductor, designed to cater to the demanding needs of high-performance power supply systems. This product is part of ON Semiconductor's extensive portfolio of power management solutions, which are renowned for their reliability and innovation.

The NCP1230D133R2G incorporates a range of features that make it ideal for AC-DC adapters, offline battery chargers, and a variety of other switched-mode power supplies. Its built-in high-voltage startup circuit ensures quick and seamless startup, while the adjustable brown-out input enables the controller to react to fluctuating input voltages, maintaining stable operation under adverse conditions.

One of the key attributes of the NCP1230D133R2G is its frequency foldback feature which reduces the switching frequency under light-load conditions. This results in improved efficiency and reduced standby power consumption, making it an environmentally friendly choice for energy-conscious applications. Additionally, the controller offers current mode operation which provides excellent line and load regulation, as well as protection against short circuits and overloads.

The device also features an auto-recovery overvoltage protection (OVP) that safeguards the power supply and the load from excessive voltage levels. Furthermore, the NCP1230D133R2G comes with an internal temperature shutdown mechanism that provides additional protection by turning off the PWM output in the event of excessive internal temperatures.

Designed with flexibility in mind, the NCP1230D133R2G can be used in a wide range of power supply designs thanks to its programmable switching frequency, which can be tailored to meet specific application requirements. The controller's package is a compact SOIC-7, which is ideal for space-constrained applications while providing adequate thermal performance.

In summary, the NCP1230D133R2G PWM controller from ON Semiconductor offers an optimal blend of performance, protection features, and energy efficiency, making it a top choice for designers looking to enhance the functionality and reliability of their power supply systems.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.7224
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9007 $62.1063
20+ $5.6620 $113.2400
31+ $5.4851 $170.0381
43+ $5.3081 $228.2483
55+ $5.1313 $282.2215
74+ $4.6004 $340.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess