EN
  • EN
  • DE
  • IT

NCP1244BD065R2G

Part No NCP1244BD065R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 8.9V ~ 28V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Type Surface Mount
Base Product Number NCP1244
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647333-NCP1244BD065R2G
Ultra Librarian 3D Model Ultra Librarian NCP1244BD065R2G CAD Model

Description

The NCP1244BD065R2G is a cutting-edge fixed-frequency current-mode controller designed by ON Semiconductor for high-performance off-line converters. This device is a part of ON Semiconductor's extensive range of power management solutions, engineered to enhance the reliability and efficiency of electronic systems.

Integrated with a host of features, the NCP1244BD065R2G offers a compact and efficient solution for AC-DC power supplies. It is particularly well-suited for applications requiring a low standby power, making it ideal for energy-saving power systems. The controller operates at a fixed frequency, which simplifies the design of the electromagnetic interference (EMI) filter.

Key Features

  • Current-Mode Control: Provides fast transient response and simplifies loop stabilization.
  • Auto-Recovery Overcurrent Protection (OCP): Enhances system reliability by preventing component damage during overload conditions.
  • Frequency Foldback: Reduces switching losses at light load conditions, leading to improved efficiency and reduced standby power consumption.
  • Skip Cycle Capability: Offers excellent light-load efficiency by disabling unnecessary switching cycles.
  • Brown-Out Protection: Protects the power supply from damage during low input voltage conditions.

Applications

The NCP1244BD065R2G is versatile and can be used in a variety of applications, including but not limited to:

  • AC-DC Adapters for Notebooks
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • LED Lighting
  • Consumer Electronics

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NCP1244BD065R2G complies with various international standards for environmental safety and hazardous substances, ensuring that it meets the requirements for global environmental sustainability.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.5191
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.3170
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess