The VT1100M5L from Maxim Integrated is a precision, low-dropout voltage reference designed to maintain stability and accuracy over a wide range of operating conditions. This component is an essential building block in high-performance analog circuits, providing a stable reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic applications.
Key Features
- High Accuracy: The VT1100M5L offers a high degree of accuracy, which is critical for ensuring the performance of precision electronics. Its design minimizes variations due to temperature changes and supply voltage fluctuations.
- Low Temperature Coefficient: This voltage reference boasts a low temperature coefficient, making it reliable across a broad temperature range, ensuring consistent performance even under varying environmental conditions.
- Low Dropout Voltage: The low dropout voltage feature allows the VT1100M5L to operate effectively even when the supply voltage is very close to the output voltage, enhancing the efficiency of the overall system.
- Long-Term Stability: Maxim Integrated's commitment to quality means that the VT1100M5L is designed for long-term stability, which is paramount for maintaining system accuracy over time.
Applications
The VT1100M5L is versatile and can be used in a variety of applications, including:
- Data acquisition systems
- Portable instrumentation
- Medical devices
- Industrial controls
- Precision power supplies
Technical Specifications
Parameter
Value
Output Voltage
Typically 5V
Initial Accuracy
±0.02%
Temperature Coefficient
10ppm/°C (max)
Supply Voltage Range
Up to 36V
Load Regulation
Excellent
Maxim Integrated's VT1100M5L voltage reference is an ideal choice for designers looking for a robust, high-precision component to ensure the accuracy and reliability of their electronic systems.