EN
  • EN
  • DE

AP3706MTR-E1

Part No AP3706MTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18.5 V
Voltage - Supply (Vcc/Vdd) 7.3V ~ 30V
Fault Protection Open Circuit, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number AP3706
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 55150-AP3706MTR-E1
Ultra Librarian 3D Model Ultra Librarian AP3706MTR-E1 CAD Model

Description

Diodes Incorporated AP3706MTR-E1 Overview

The AP3706MTR-E1 by Diodes Incorporated is a high-performance, PWM (Pulse Width Modulation) controller integrated circuit designed for a wide range of power supply applications. This versatile component is engineered to provide efficient power management solutions, particularly for switch-mode power supplies (SMPS), which are commonly used in consumer electronics, industrial systems, and communication devices.

Key Features

  • High Efficiency: The AP3706MTR-E1 is optimized to deliver high efficiency, which is critical for reducing heat generation and improving the reliability of the end application.
  • Low Standby Power: It is designed to consume minimal power in standby mode, making it an excellent choice for energy-sensitive designs where reducing standby power consumption is essential.
  • Wide Operating Voltage Range: This controller operates across a broad voltage range, accommodating various input voltages and enabling flexibility in power supply design.
  • Built-in Protections: The device incorporates multiple protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the system against potential damage from abnormal operating conditions.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the AP3706MTR-E1 supports frequency modulation, which is crucial for applications that require compliance with EMI regulations.

Applications

The AP3706MTR-E1 is suitable for a diverse range of applications, including:

  • AC/DC Converters
  • Power Adapters for Consumer Electronics
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3706MTR-E1 is no exception. Manufactured with rigorous standards, this PWM controller is built to deliver consistent performance and withstand the demands of various operating environments.

Packaging and Availability

The AP3706MTR-E1 comes in a compact, surface-mount package, which is ideal for modern, space-constrained electronic assemblies. Its availability in tape and reel packaging makes it suitable for automated assembly processes, facilitating efficient manufacturing and scalability for high-volume production.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1825 $58.4000
780+ $0.1490 $116.2200
1,200+ $0.1444 $173.2800
1,655+ $0.1398 $231.3690
2,140+ $0.1351 $289.1140
2,860+ $0.1213 $346.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess