EN
  • EN
  • DE

AP3844CP-E1

Part No AP3844CP-E1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Output Isolation Non-Isolated
Internal Switch(s) No
Voltage - Start Up 8.4 V
Voltage - Supply (Vcc/Vdd) 7.6V
Duty Cycle 48%
Frequency - Switching 52kHz
Power (Watts) 1 W
Fault Protection Current Limiting, Over Load, Over Temperature
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number AP3844
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 55194-AP3844CP-E1
Ultra Librarian 3D Model Ultra Librarian AP3844CP-E1 CAD Model

Description

Product Overview: AP3844CP-E1 by Diodes Incorporated

The AP3844CP-E1 is a high-performance current mode pulse width modulation (PWM) controller manufactured by Diodes Incorporated. This integrated circuit is designed for a wide range of power supply applications, particularly for switched-mode power supplies (SMPS). It offers an optimal solution for designers looking to achieve efficient and reliable power conversion in their electronic devices.

Key Features

  • High Performance: The AP3844CP-E1 boasts excellent stability and responsiveness, making it suitable for high-performance power supply systems.
  • Current Mode Control: With its current mode operation, it provides faster transient response and better output voltage regulation, which is crucial for maintaining consistent power delivery.
  • Low Start-up Current: The device requires a very low start-up current, minimizing standby power consumption and making it ideal for energy-saving applications.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from potential damage caused by low-voltage conditions.
  • Automatic Feed Forward Compensation: This function enhances the performance by compensating for varying input voltages without the need for external components.
  • High Frequency Operation: Capable of operating at high frequencies, the AP3844CP-E1 allows for smaller-sized components, reducing the overall footprint of the power supply.

Applications

The versatility of the AP3844CP-E1 makes it suitable for a variety of applications, including but not limited to:

  • AC/DC Converters
  • DC/DC Converters
  • Offline Power Supplies
  • Adapters and Battery Chargers
  • LED Drivers
  • Telecommunication Equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3844CP-E1 is no exception. It is built to meet high industry standards, ensuring long-term reliability for critical applications. With its robust design and comprehensive features, the AP3844CP-E1 is an excellent choice for designers seeking a dependable PWM controller for their power management needs.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess