EN
  • EN
  • DE
  • IT

NCP1340B3D1R2G

Part No NCP1340B3D1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 9SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Converter Offline Flyback Topology - 9-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 9V ~ 28V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width), 9 Leads
Case / Package 9-SOIC
Family Name NCP1340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1340B3D1R2GOSCT, NCP1340B3D1R2GOSDKR, NCP1340B3D1R2G-ND, NCP1340B3D1R2GOSTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886880-NCP1340B3D1R2G
Ultra Librarian 3D Model Ultra Librarian NCP1340B3D1R2G CAD Model

Description

The NCP1340B3D1R2G is a high-performance PWM controller designed by ON Semiconductor, tailored for AC-DC power conversion applications. This component is a critical choice for designers seeking efficient and reliable solutions for power supplies in consumer electronics, computing, and industrial systems.

Key Features

  • Quasi-Resonant Operation: The device operates in a quasi-resonant mode, which reduces electromagnetic interference (EMI) and improves efficiency by minimizing switching losses.
  • High-Voltage Startup: It includes an integrated high-voltage startup circuit, which enables the controller to quickly begin operation directly from the rectified mains voltage, thereby reducing standby power consumption.
  • Frequency Jittering: Frequency jittering helps in spreading the EMI spectrum, further reducing potential interference with other electronic devices.
  • Dynamic Self-Supply (DSS): The DSS feature eliminates the need for an auxiliary winding, simplifying the power supply design and reducing overall component count.
  • Adjustable Brown-Out Detection: The controller provides a brown-out detection feature that protects the system from operation under hazardous low-line conditions.
  • Overcurrent and Overvoltage Protection: Built-in protection mechanisms safeguard the device and the system from damage due to overcurrent and overvoltage conditions.

Applications

The NCP1340B3D1R2G is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Drivers
  • Standby and Auxiliary Power Supplies
  • Chargers for Portable Devices
  • AC-DC Adapters for Consumer Electronics

Environmental & Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality assurance. The NCP1340B3D1R2G complies with various industry standards, ensuring reliability and performance across different conditions:

  • RoHS Compliant
  • Pb-Free
  • Halogen-Free

The NCP1340B3D1R2G from ON Semiconductor represents a state-of-the-art solution for efficient power management, offering a blend of performance, protection, and design simplicity suitable for a multitude of electronic applications.

You May Also Be Interested in

Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2162 $54.7290
105+ $0.9979 $104.7795
160+ $0.9667 $154.6720
215+ $0.9355 $201.1325
280+ $0.9043 $253.2040
375+ $0.8108 $304.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess