EN
  • EN
  • DE
  • IT

NCP1239LD65R2G

Part No NCP1239LD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown -
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 8.8V ~ 35V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features EN, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Type Surface Mount
Base Product Number NCP1239
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372615-NCP1239LD65R2G
Ultra Librarian 3D Model Ultra Librarian NCP1239LD65R2G CAD Model

Description

The NCP1239LD65R2G from ON Semiconductor is a high-performance, fixed-frequency, current-mode controller designed for high-efficiency, AC-DC power supplies. This device integrates numerous features that contribute to robust and efficient power supply designs, particularly for adapters, open-frame power supplies, and LCD TV applications.

Key Features

  • Fixed-Frequency Operation: The NCP1239LD65R2G operates at a fixed frequency, which simplifies the EMI filter design and helps in achieving consistent performance.
  • Current-Mode Control: This control method provides excellent line regulation, fast transient response, and eases loop stabilization.
  • High-Voltage Startup: The integrated high-voltage startup circuitry enables the device to start up directly from the rectified mains voltage, reducing the number of external components required.
  • Frequency Foldback: To improve efficiency at light loads, the NCP1239LD65R2G features frequency foldback, which reduces switching losses by lowering the switching frequency.
  • Auto-Recovery Overcurrent Protection: The device offers overcurrent protection (OCP) with auto-recovery, which helps protect the power supply and its load from damage due to overcurrent conditions.
  • Brown-Out Protection: The brown-out protection ensures stable operation during periods of low input voltage, preventing damage to the power supply and the end application.
  • Adjustable Overvoltage Protection: The overvoltage protection can be adjusted to meet the specific requirements of the application, providing an additional layer of safety.
  • Soft-Start: The soft-start feature minimizes stress on the power supply during startup by gradually increasing the output voltage.

Applications

With its robust feature set, the NCP1239LD65R2G is well-suited for a wide range of applications, including:

  • AC-DC Adapters for Laptops and Mobile Devices
  • Open-Frame Switching Power Supplies
  • Power Supplies for LCD TVs and Monitors
  • Offline Power Converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The NCP1239LD65R2G is built to meet the high standards of performance and durability that the industry expects from ON Semiconductor products.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.5191
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9012 $58.5780
155+ $0.7394 $114.6070
235+ $0.7164 $168.3540
325+ $0.6932 $225.2900
420+ $0.6701 $281.4420
560+ $0.6008 $336.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess