EN
  • EN
  • DE
  • IT

LNK586DG-TL

Part No LNK586DG-TL
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Power Integrations
Series LinkZero™-AX
Package Tape & Reel
Product Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 63%
Frequency - Switching 100kHz
Power (Watts) 6 W
Fault Protection Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package SO-8C
Mounting Type Surface Mount
Base Product Number LNK586
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849057-LNK586DG-TL
Ultra Librarian 3D Model Ultra Librarian LNK586DG-TL CAD Model

Description

The LNK586DG-TL is an integrated circuit designed for power management in ACDC converters.

  • Series: LinkZero™-AX
  • Power Output: 6W
  • Package: Tape and Reel
  • Standard Package: 2,500 pcs
  • Topology: Flyback
  • Isolation: Output Isolation
  • Voltage Breakdown: 700V
  • Duty Cycle: 63%
  • Switching Frequency: 100kHz
  • Fault Protections: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Protection
  • Mounting Type: Surface Mount
  • Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
  • Temperature Range: -40°C to 150°C
  • Product Status: Active

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.3170
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.7224
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8990 $67.4250
180+ $0.7374 $132.7320
275+ $0.7141 $196.3775
375+ $0.6920 $259.5000
485+ $0.6688 $324.3680
650+ $0.5990 $389.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess