EN
  • EN
  • DE
  • IT

NCP1239ED65R2G

Part No NCP1239ED65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown -
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 8.8V ~ 35V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Type Surface Mount
Base Product Number NCP1239
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355371-NCP1239ED65R2G
Ultra Librarian 3D Model Ultra Librarian NCP1239ED65R2G CAD Model

Description

The NCP1239ED65R2G is a high-performance, fixed-frequency, current-mode controller designed by ON Semiconductor for high-efficiency, AC-DC power supplies. This advanced product is tailored for medium to high-power applications that require a reliable and efficient power conversion solution. With a focus on minimizing standby power consumption, the NCP1239ED65R2G is particularly well-suited for applications such as TVs, monitors, and other consumer electronics that demand energy efficiency.

At the heart of the NCP1239ED65R2G is a robust PWM controller that operates at a fixed frequency while integrating several features that enhance the power supply's performance. One of the notable features is the Skip Cycle Technology, which significantly improves light-load efficiency by skipping unnecessary switching cycles, thereby reducing switching losses and conserving energy.

The device also incorporates an adjustable brown-out protection circuit, which safeguards the power supply against conditions of undervoltage, ensuring stable operation even during challenging input voltage fluctuations. This makes the NCP1239ED65R2G a highly reliable choice for powering sensitive electronic equipment.

Furthermore, the NCP1239ED65R2G offers built-in Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Overpower Protection (OPP), providing a comprehensive safety net against a wide range of potential faults. These protective features not only prevent damage to the power supply itself but also ensure the safety of the end-user equipment.

The Frequency Foldback (FFB) feature reduces the operational frequency during short-circuit or over-load conditions, which helps to maintain a controlled output voltage and improves the overall robustness of the power supply design. Additionally, the NCP1239ED65R2G is equipped with an Auto-Recovery feature that enables the power supply to resume normal operation after a fault condition has been removed, without the need for manual intervention.

In summary, the NCP1239ED65R2G from ON Semiconductor is a versatile and efficient solution for designers looking to enhance the performance and reliability of their power supply designs. With its advanced features and protective mechanisms, it stands out as a top choice in its category.

You May Also Be Interested in

Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.3170

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6409 $57.6810
215+ $0.5258 $113.0470
330+ $0.5094 $168.1020
455+ $0.4929 $224.2695
590+ $0.4766 $281.1940
790+ $0.4273 $337.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess