EN
  • EN
  • DE
  • IT

NCP10671BD100R2G

Part No NCP10671BD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 9 V
Voltage - Supply (Vcc/Vdd) 6.7V ~ 20V
Duty Cycle 66%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating 150°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number NCP10671
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372635-NCP10671BD100R2G
Ultra Librarian 3D Model Ultra Librarian NCP10671BD100R2G CAD Model

Description

ON Semiconductor NCP10671BD100R2G Product Overview

The ON Semiconductor NCP10671BD100R2G is a high-performance integrated circuit designed for a wide range of power applications. This versatile component is part of the NCP1067x series, which is known for its high efficiency and reliability. The NCP10671BD100R2G is particularly suitable for use in compact power supplies, providing a robust solution for AC-DC conversion.

Key Features

  • Integrated 700V MOSFET: The device includes a high-voltage MOSFET that allows for direct operation from a rectified AC line, eliminating the need for an additional external power switch.
  • Frequency Jittering: To minimize EMI emissions, the NCP10671BD100R2G features frequency jittering, which spreads the energy over a wider bandwidth and simplifies compliance with EMI regulations.
  • Auto-Recovery Overcurrent Protection: The built-in overcurrent protection ensures the device automatically recovers after an overcurrent event, enhancing the safety and longevity of the application.
  • Adjustable Peak Current Limit: Designers can set the peak current limit to match specific application requirements, providing flexibility and optimization of system performance.
  • Overpower Compensation: The overpower compensation feature helps maintain output voltage regulation under varying load conditions, ensuring stable performance.

Applications

The NCP10671BD100R2G is ideal for a variety of applications that require efficient power conversion. It is commonly used in:

  • AC-DC adapters for consumer electronics
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Smart metering power supplies

Package and Environmental Compliance

The device comes in a compact DIP-7 package, which is designed to fit easily into various design layouts while providing adequate thermal performance. The NCP10671BD100R2G is also RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances in its manufacture.

In summary, the ON Semiconductor NCP10671BD100R2G is a highly integrated, feature-rich power management IC that offers designers a reliable and efficient solution for their power supply designs, with the added benefits of built-in protection features and compliance with environmental regulations.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3472 $56.3328
59+ $1.9258 $113.6222
91+ $1.8657 $169.7787
125+ $1.8056 $225.7000
161+ $1.7453 $280.9933
215+ $1.5648 $336.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess