EN
  • EN
  • DE

LM5046MHX/NOPB

Part No LM5046MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FULL-BRG 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Topology Full-Bridge
Voltage - Supply (Vcc/Vdd) 14V ~ 100V
Frequency - Switching Up to 2MHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Mounting Type Surface Mount
Base Product Number LM5046
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877509-LM5046MHX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5046MHX/NOPB CAD Model

Description

The LM5046MHX/NOPB is a full-featured PWM controller designed by Texas Instruments specifically for half-bridge, full-bridge, and active clamp forward converter topologies. This advanced controller integrates all of the necessary features to implement highly efficient and robust power supplies for a wide range of applications.

Key Features

  • Versatile Topology Support: Compatible with half-bridge, full-bridge, and active clamp forward converters, providing design flexibility for various power conversion needs.
  • Integrated Gate Drivers: Features high-voltage, high-speed gate drivers for driving MOSFETs or IGBTs, reducing external component count and simplifying design.
  • Advanced Control: Peak current mode control with line voltage feed-forward provides fast transient response and simplifies loop compensation.
  • Protection Features: Includes a range of protection features such as programmable over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.
  • Adjustable Frequency: The switching frequency is adjustable from 50 kHz to 1 MHz, allowing optimization for efficiency or size.

Applications

  • Telecommunications and networking equipment
  • Industrial power systems
  • Server and storage systems
  • High-density power supplies

Product Specifications

Parameter Value
Topology Half-Bridge, Full-Bridge, Active Clamp Forward
Output Voltage Adjustable
Switching Frequency 50 kHz to 1 MHz
Package 20-PowerTSSOP

The LM5046MHX/NOPB is available in a 20-PowerTSSOP package and is characterized for operation from -40°C to 125°C. With its robust feature set and flexible design capabilities, this PWM controller is an excellent choice for engineers looking to develop high-performance power supply solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4743 $50.8458
15+ $6.9533 $104.2995
23+ $6.7360 $154.9280
31+ $6.5187 $202.0797
40+ $6.3014 $252.0560
54+ $5.6496 $305.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,434 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess