EN
  • EN
  • DE
  • IT

AP3968MTR-G1

Part No AP3968MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PSR SWITCHER ACDC 7-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 15 V
Voltage - Supply (Vcc/Vdd) 5.3V ~ 22V
Frequency - Switching 60kHz
Power (Watts) 5 W
Fault Protection Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SO
Mounting Type Surface Mount
Base Product Number AP3968
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 55209-AP3968MTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3968MTR-G1 CAD Model

Description

Product Overview: AP3968MTR-G1

The AP3968MTR-G1 is a state-of-the-art, high-efficiency Power Factor Correction (PFC) controller designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This robust component is tailored for use in a wide range of applications that require power factor correction to enhance energy efficiency, such as LED lighting, power supplies for consumer electronics, and industrial power systems.

Constructed with cutting-edge technology, the AP3968MTR-G1 operates in boundary mode, also known as transition mode, which provides a superior power factor and lower THD (Total Harmonic Distortion), ensuring compliance with international power quality standards. This feature is essential for applications that demand high efficiency and reliability in various power conditions.

Key Features

  • Boundary Mode Operation: The AP3968MTR-G1 works in boundary mode, enabling excellent power factor correction and minimal THD, which is critical for maintaining energy efficiency across different loads.
  • Low Standby Power Consumption: With an emphasis on energy-saving, this controller is designed to consume very low standby power, making it an ideal choice for eco-friendly applications.
  • Integrated Protections: It includes a range of built-in protection features such as over-temperature protection, under-voltage lockout, and over-current protection, safeguarding the device and the system it is used within against a variety of electrical anomalies.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages, accommodating various power requirements and enhancing its versatility in different application scenarios.

Applications

  • LED Lighting Systems
  • Switch Mode Power Supplies (SMPS)
  • Power Adapters for Consumer Electronics
  • Industrial Power Systems

The AP3968MTR-G1 from Diodes Incorporated represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers and engineers looking to improve power factor correction in their applications. Its advanced features and protections ensure that it not only meets but exceeds the stringent requirements of modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3650 $65.7000
435+ $0.2995 $130.2825
670+ $0.2902 $194.4340
925+ $0.2807 $259.6475
1,195+ $0.2714 $324.3230
1,595+ $0.2434 $388.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,700 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess