EN
  • EN
  • DE

MT9T111D00STCK26AC1-200

Part No MT9T111D00STCK26AC1-200
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description INTEGRATED CIRCUIT / Image Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Bulk
Product Status Obsolete
Base Product Number MT9T111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 985818-MT9T111D00STCK26AC1-200
Ultra Librarian 3D Model Ultra Librarian MT9T111D00STCK26AC1-200 CAD Model

Description

ON Semiconductor MT9T111D00STCK26AC1-200

The MT9T111D00STCK26AC1-200 is a state-of-the-art image sensor module designed and manufactured by ON Semiconductor, a leader in sensor technology for a variety of applications. This compact and high-performance product is part of the company's extensive portfolio of imaging solutions that cater to a wide range of markets, including automotive, industrial, IoT, and consumer electronics.

Key Features

  • High Image Quality: The sensor is equipped with advanced pixel technology that delivers crisp and clear images, making it ideal for applications that require high-quality visual data.
  • Resolution: It offers a high resolution that ensures detailed images, suitable for both still photography and video recording.
  • Frame Rate: The MT9T111D00STCK26AC1-200 supports a high frame rate, facilitating smooth video capture that is essential for monitoring and surveillance applications.
  • Low Light Performance: With its excellent sensitivity, the sensor performs well in low-light conditions, providing reliable imaging even in challenging lighting scenarios.
  • Integration: The module is designed for easy integration into a variety of systems, thanks to its versatile interface and compact form factor.

Applications

The versatility of the MT9T111D00STCK26AC1-200 makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for:

  • Security and surveillance cameras
  • Automotive imaging systems
  • Industrial machine vision
  • Medical imaging devices
  • Consumer electronics such as webcams and digital cameras

Technical Specifications

ON Semiconductor provides detailed technical specifications for the MT9T111D00STCK26AC1-200, including electrical characteristics, mechanical data, and interface information. Designers and engineers can access comprehensive documentation to facilitate the integration of the sensor into their projects.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet stringent industry standards. The MT9T111D00STCK26AC1-200 is subjected to rigorous testing to ensure its reliability and performance over its intended lifespan, making it a trusted choice for critical applications.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess