EN
  • EN
  • DE

MT9M001C12STM-DP

Part No MT9M001C12STM-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 5.2µm x 5.2µm
Active Pixel Array 1280H x 1024V
Frames per Second 30
Voltage - Supply 3V ~ 3.6V
Package / Case 48-CLCC
Supplier Device Package 48-CLCC (14.22x14.22)
Temperature Range - Operating 0°C ~ 70°C
Base Product Number MT9M001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MT9M001C12STM-DP-ND,MT9M001C12STM-DPOS
Standard Package 96
Win Source Part Number 997999-MT9M001C12STM-DP
Ultra Librarian 3D Model Ultra Librarian MT9M001C12STM-DP CAD Model

Description

The MT9M001C12STM-DP is a high-performance CMOS image sensor from ON Semiconductor that brings together the sophistication of digital imaging technology with high-quality output suitable for a variety of applications. This sensor is designed to cater to the growing demand for high-resolution imaging in industrial, medical, and surveillance sectors, among others.

Key Features

  • Resolution: The sensor boasts a 1.3 Megapixel resolution, providing clear and detailed images. It operates at 1280 x 1024 pixels, ensuring that the captured images have enough detail for most applications.
  • Pixel Size: With a pixel size of 5.2 µm x 5.2 µm, the MT9M001C12STM-DP offers a good balance between sensitivity and image quality, making it suitable for both bright and low-light conditions.
  • Shutter Type: The sensor features an electronic rolling shutter that allows for smooth capture of moving objects without the distortion typically associated with global shutters.
  • Frame Rate: It supports a frame rate of up to 30 frames per second at full resolution, which is ideal for video applications or any scenario where capturing motion is crucial.
  • Dynamic Range: The MT9M001C12STM-DP has an impressive dynamic range that ensures the capture of both bright and dark areas of an image without losing detail.
  • Interface: The sensor is equipped with a parallel digital output, which simplifies integration with a wide range of processors and systems.

Applications

The versatility of the MT9M001C12STM-DP makes it well-suited for a broad spectrum of applications. These include:

  • Industrial imaging and inspection systems
  • Medical diagnostic equipment
  • Security and surveillance cameras
  • Scientific instrumentation
  • Machine vision systems

Conclusion

The MT9M001C12STM-DP from ON Semiconductor is a reliable and versatile image sensor that delivers high-quality images with its 1.3 Megapixel CMOS sensor. Whether for industrial quality control, medical imaging, or security purposes, this sensor is designed to meet the rigorous demands of a variety of high-resolution imaging needs.

You May Also Be Interested in

ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE / CMOS with Processor Image Sensor 1280H x 720V 4.2µm x 4.2µm 96-CLGA
Lowest to $84.8682
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0441
ON Semiconductor
AR0233AT - Image Sensor 2048H x / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (7x7)
Lowest to $27.8210
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.4180 $77.4180
2+ $63.5224 $127.0448
3+ $61.5374 $184.6122
4+ $59.5523 $238.2092
5+ $57.5672 $287.8360
6+ $51.6120 $309.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess