EN
  • EN
  • DE
  • IT

TCD1205DG

Part No TCD1205DG
Manufacturer Toshiba Semiconductor and Storage
Catalog Image Sensors, Camera
Description 2048-elements, embedded electronic shutter function, for barcode scanner
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265541-TCD1205DG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD1205DG CAD Model

Description

The TCD1205DG is a high-sensitivity, low dark current, and high dynamic range CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. It is designed for a wide range of applications requiring high-resolution imaging and accurate light detection.

Applications

  • Bar code readers: Used for scanning and decoding bar codes in retail and industrial settings.
  • Image scanners: Employed in flatbed scanners and document scanners for digitizing images and documents.
  • Optical character recognition (OCR): Utilized in OCR systems to convert scanned images of text into machine-readable text.
  • Spectrophotometers: Used in analytical instruments for measuring the spectral characteristics of light.
  • Industrial inspection: Integrated into automated inspection systems for quality control and defect detection.

Features

  • High sensitivity: Enables detection of weak light signals.
  • Low dark current: Minimizes noise and improves signal-to-noise ratio.
  • High dynamic range: Allows for imaging of scenes with a wide range of light intensities.
  • 2666 pixels: Provides high resolution for detailed image capture.
  • Pixel size: Features a small pixel size for increased image sharpness.
  • Built-in electronic shutter: Facilitates control over exposure time.
  • Two-phase drive: Simplifies the clocking requirements.

Benefits

  • Improved image quality: High sensitivity and low dark current ensure clear and accurate images.
  • Accurate measurements: Suitable for applications requiring precise light detection.
  • Versatile applications: Can be used in a wide range of imaging and sensing applications.
  • Enhanced system performance: High dynamic range enables imaging of complex scenes.
  • Simplified system design: Built-in features simplify integration into various systems.

Additional Details

The TCD1205DG operates with a two-phase clocking scheme. The sensor consists of 2666 light-sensitive pixels arranged linearly. The chip is typically supplied in a ceramic package. Specific timing diagrams and voltage levels for operation are detailed in the official Toshiba datasheet.

This CCD linear image sensor is designed to provide superior performance in demanding applications. It ensures high-quality imaging, making it ideal for various optical sensing and scanning systems.

You May Also Be Interested in

ON Semiconductor
2 MP 1/3 CIS / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 80-IBGA (10x10)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 80-IBGA (10x10)
Lowest to $13.3132
ON Semiconductor
MODULE / Image Sensor
Lowest to $24.2667
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $11.2749
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.8896
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
2MP 1/2 CIS SO / CMOS Image Sensor 1820H x 940V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $54.8383
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess