Product Description: SN74LVC1G125DRYR from Texas Instruments
The SN74LVC1G125DRYR is a high-quality, single bus buffer gate with 3-state outputs from the reputable electronics manufacturer, Texas Instruments. This product is part of Texas Instruments' SN74LVC1G125 series, which is renowned for its exceptional performance and reliability.
This device is designed with an input disable function that allows floating input signals. It operates over a broad voltage range, from 1.65V to 5.5V, making it suitable for a wide array of applications. The SN74LVC1G125DRYR is also characterized by its low power consumption, further enhancing its versatility and utility.
Key Features
- Operational Voltage Range: 1.65V to 5.5V
- Low Power Consumption
- High Output Drive: ±24mA at 3.3V
- Input Disable Allows Floating Input Conditions
The SN74LVC1G125DRYR is available in a compact DRY (SON) package that is easy to integrate into your existing systems. It is also RoHS compliant, ensuring that it meets international standards for environmental responsibility and safety.
Applications
The SN74LVC1G125DRYR is ideal for use in a variety of applications, including but not limited to:
- Communication Equipment
- Industrial
- Personal Electronics
- Enterprise Systems
With its robust features and reliable performance, the SN74LVC1G125DRYR from Texas Instruments is an excellent choice for all your single bus buffer gate needs. Its wide voltage range, low power consumption, and high output drive make it a versatile solution for a range of applications.