EN
  • EN
  • DE

AR0237CSSC12SPRA0-DR

Part No AR0237CSSC12SPRA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1920H x 1080V
Frames per Second 60
Voltage - Supply 1.8V, 2.8V
Package / Case 48-PLCC
Supplier Device Package 48-PLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 85°C
Base Product Number AR0237
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,520
Win Source Part Number 1018632-AR0237CSSC12SPRA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0237CSSC12SPRA0-DR CAD Model

Description

The ON Semiconductor AR0237CSSC12SPRA0-DR is a cutting-edge CMOS digital image sensor with an active-pixel array of 1928(H) x 1088(V). It incorporates ON Semiconductor's advanced pixel technology, providing excellent low-light performance and high dynamic range (HDR) capabilities. This sensor is designed for a wide range of applications, including security and surveillance, industrial imaging, and automotive systems.

Featuring a 1/2.7-inch optical format, this sensor captures high-quality images with a resolution of 2.1 Megapixels. The AR0237CSSC12SPRA0-DR operates at a maximum frame rate of 60 frames per second (fps) at full resolution, making it suitable for capturing fast-moving scenes with clarity and precision. Additionally, the sensor supports a variety of output formats, including RAW and YUV, providing flexibility for system integration.

The sensor's on-chip analog-to-digital converter (ADC) delivers 12-bit output, which, when combined with its HDR capabilities, ensures excellent image reproduction with rich color depth and detail. Its electronic rolling shutter with global reset release allows for simultaneous exposure start across the entire pixel array, minimizing image artifacts and ensuring consistent exposure times.

The AR0237CSSC12SPRA0-DR is designed for easy integration into a variety of systems. It comes in a compact CSP package and is equipped with a Serial Peripheral Interface (SPI) for advanced control and a two-lane MIPI CSI-2 interface for high-speed data transfer. The sensor's low power consumption and small form factor make it an ideal choice for portable and space-constrained applications.

ON Semiconductor's commitment to quality and reliability is evident in the AR0237CSSC12SPRA0-DR, making it a reliable choice for developers and manufacturers seeking to incorporate high-performance imaging solutions into their products.

You May Also Be Interested in

ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
ON Semiconductor
IMAGE SENSOR MONO CMOS 48-ILCC / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $18.7688
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9327 $53.7981
7+ $14.7140 $102.9980
11+ $14.2542 $156.7962
15+ $13.7944 $206.9160
19+ $13.3346 $253.3574
26+ $11.9551 $310.8326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,171 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess