EN
  • EN
  • DE

ACS754LCB-050-PFF

Part No ACS754LCB-050-PFF
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description Current Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Tube
Part Status Obsolete(EOL)
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 50A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 40mV/A
Frequency DC ~ 35kHz
Linearity ±1.5%
Accuracy ±1%
Operating Supply Voltage 5V
Response Time 12μs
Maximum Supply Current 10mA
Operating Temperature Range -40°C ~ 150°C
Polarization Bidirectional
Mounting Style Through Hole
Package 5-CB Formed Leads, PFF
Win Source Part Number 1135515-ACS754LCB-050-PFF
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Motor Drive & Control, Power Management, Automotive
Family Name ACS754
Introduction Date August 28, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ACS754LCB-050-PFF CAD Model

Description

The ACS754LCB-050-PFF is a Hall-effect based linear current sensor that provides a ratiometric voltage output proportional to the current flowing through the device.

  • Operation: Designed to operate with a single supply voltage and can measure both AC and DC currents.
  • Bidirectional: Yes
  • Sensitivity: 40mV/A
  • Output: Voltage-based
  • Frequency Range: DC to 35kHz
  • Response Time: 12μs
  • Accuracy: ±1%
  • Package: 5-CB formed leads, PFF
  • Mounting: Through hole
  • Operating Temperature: -40°C to 150°C
  • Ideal for: Use in sensing and instrumentation, motor drive and control, power management, and automotive applications.
  • Alternative Parts: ACS770LCB-050B-PFF-T and ACS758LCB-050B-PFF-T

You May Also Be Interested in

Maxic
Lowest to $0.1439
Riedon
Current Sensors RoHS
Lowest to $297.4799
LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.3155
LEM
Current Transducers HY 5 to 25-P
Need more? Email Us
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess