The Micron Technology Inc. N25Q064A13ESEA0F is a 64Mb Serial NOR Flash memory device, designed for high-performance and low-power applications. This device offers fast read, write, and erase operations, making it suitable for code storage, data logging, and embedded systems requiring non-volatile memory. The N25Q series is known for its reliability and endurance, ensuring data integrity and long-term storage.
Applications
- Embedded systems
- Industrial control systems
- Automotive electronics
- Networking equipment
- Consumer electronics (e.g., set-top boxes, digital cameras)
Features
- 64Mb (8MB) storage capacity
- Serial Peripheral Interface (SPI) for simple interface
- Quad SPI (QSPI) for high-speed data transfer
- Low power consumption
- High endurance: minimum 100,000 program/erase cycles
Benefits
- Increased system performance due to fast read and write speeds.
- Simplified system design with SPI interface, reducing pin count and board space.
- Extended product lifespan with high endurance rating.
- Reduced power consumption, suitable for battery-powered applications.
- Reliable data storage with built-in error correction and data protection features.
Additional Details
The N25Q064A13ESEA0F supports standard, dual, and quad SPI modes, providing flexibility in data transfer rates. It operates over a wide voltage range, making it compatible with various system voltages. The device also features advanced security options, including password protection and block locking, to prevent unauthorized access and modification of data. The datasheet provides detailed information on electrical characteristics, timing diagrams, and application guidelines. Its combination of high performance, low power, and robust security features makes it a popular choice for embedded memory applications.