EN
  • EN
  • DE

HMC390LP4

Part No HMC390LP4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 3.55GHZ-3.9GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 3.55GHz ~ 3.9GHz
RF Type VSAT
Voltage - Supply 3V
Current - Supply 42mA
Test Frequency 3.55GHz
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC390
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920404-HMC390LP4
Ultra Librarian 3D Model Ultra Librarian HMC390LP4 CAD Model

Description

Product Overview: HMC390LP4 from Analog Devices Inc.

The HMC390LP4 is a high-performance GaAs PHEMT MMIC Divide-by-4 Prescaler from Analog Devices Inc., which operates from 5 GHz to 15 GHz input frequency. This prescaler is an essential component in microwave frequency synthesizers, used to divide the frequency of the input signal to a lower frequency that can be used for various applications including phase-locked loops (PLLs), frequency synthesizers, and clock generation circuits. The HMC390LP4 is housed in a 4x4mm QFN leadless package, which makes it suitable for surface mount technology and ideal for integration into compact designs.

Key Features

  • Wide Frequency Range: With an operational range of 5 GHz to 15 GHz, the HMC390LP4 is versatile and can be used in a broad spectrum of high-frequency applications.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • High Isolation: Excellent input-to-output isolation is maintained, ensuring signal integrity and reducing the potential for feedback in the system.
  • Robust Output Power: It delivers a consistent output power level, facilitating reliable performance in the downstream signal chain.

Applications

The HMC390LP4 is designed to cater to a wide array of high-frequency applications, including:

  • Point-to-Point Radios
  • Point-to-Multipoint Radios & VSAT
  • Test Equipment & Sensors
  • Military & Space
  • Fixed Wireless Access
  • Wireless Local Loop

Technical Specifications

Some of the key technical specifications of the HMC390LP4 include:

  • Input Frequency Range: 5 - 15 GHz
  • Output Frequency Range: 1.25 - 3.75 GHz
  • Supply Voltage: +5V
  • Output Power: +5 dBm typical
  • Package: 4x4mm QFN leadless

The HMC390LP4 from Analog Devices Inc. stands out as a reliable and efficient solution for frequency division in high-frequency signal processing applications. Its combination of performance, efficiency, and compact form factor makes it a go-to choice for designers looking to maximize functionality while minimizing space and power requirements.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7503 $71.2509
6+ $19.4872 $116.9232
10+ $18.8785 $188.7850
13+ $18.2698 $237.5074
17+ $17.6600 $300.2200
22+ $15.8339 $348.3458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess