EN
  • EN
  • DE

MT9M021IA3XTM

Part No MT9M021IA3XTM
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE 1.2MP CMOS 63BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Type CMOS
Pixel Size 3.75μm x 3.75μm
Active Pixel Array 1280H x 960V
Frames per Second 60
Supply Voltage - Operating 1.8V, 2.8V
Temperature Range - Operating -30°C to 70°C
Win Source Part Number 246612-MT9M021IA3XTM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT9M021IA3XTM CAD Model

Description

Product Overview: MT9M021IA3XTM - ON Semiconductor

The MT9M021IA3XTM is a high-performance CMOS digital image sensor from ON Semiconductor, designed to deliver superior image quality in a wide range of lighting conditions. This sensor is part of ON Semiconductor's renowned Aptina™ product line, which is known for its advanced pixel technology and excellent image capture capabilities.

Key Features

  • Resolution: The sensor boasts a resolution of 1/3-inch, 1.2 Megapixel (1280 x 960), providing clear and sharp images for various applications.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, it offers a perfect balance between high resolution and sensitivity, enabling it to perform well even in low-light conditions.
  • Frame Rate: It supports a high frame rate of 60 frames per second (fps) at full resolution, allowing for smooth video capture and minimal motion blur.
  • Dynamic Range: The sensor features an impressive dynamic range that ensures excellent image quality in high-contrast scenes.
  • Shutter Type: The MT9M021IA3XTM employs an electronic rolling shutter, which simplifies the design and reduces the complexity of capturing high-speed images.
  • Interface: It comes equipped with a HiSPi™ Serial Pixel Interface, which provides high-speed data transfer while maintaining signal integrity.

Applications

This versatile image sensor is ideal for a range of applications, including:

  • Industrial imaging and inspection systems
  • Security and surveillance cameras
  • Medical imaging devices
  • Automotive and drone cameras
  • Scanning and barcode readers

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MT9M021IA3XTM is no exception. It is designed to meet stringent performance requirements and undergoes rigorous testing to ensure it meets and exceeds industry standards for image sensors.

Conclusion

The MT9M021IA3XTM from ON Semiconductor represents a blend of high-resolution imaging, fast frame rates, and excellent dynamic range, making it a top choice for developers and engineers seeking a reliable and high-quality imaging solution.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR MONO CMOS 48-ILCC / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $18.7688
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess