EN
  • EN
  • DE

AR0330SR1C00SUKA0-CR

Part No AR0330SR1C00SUKA0-CR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR MONO CMOS 48-ILCC / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series *
Package Tray
Product Status Obsolete
Base Product Number AR0330
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names 2832-AR0330SR1C00SUKA0-CR-488,2832-AR0330SR1C00SUKA0-CR,ONSONSAR0330SR1C00SUKA0-CR,2156-AR0330SR1C00SUKA0-CR-OS
Standard Package 2,000
Win Source Part Number 1021992-AR0330SR1C00SUKA0-CR
Ultra Librarian 3D Model Ultra Librarian AR0330SR1C00SUKA0-CR CAD Model

Description

ON Semiconductor AR0330SR1C00SUKA0-CR CMOS Image Sensor

The ON Semiconductor AR0330SR1C00SUKA0-CR is a high-performance 1/3-inch CMOS digital image sensor that boasts a 3.4-megapixel resolution, making it an ideal solution for a wide range of imaging applications. This sensor is designed to capture high-quality images with its advanced pixel technology, providing superior low-light performance, which is essential for security, surveillance, and automotive applications.

With a pixel size of 2.2 µm x 2.2 µm, the AR0330SR1C00SUKA0-CR sensor delivers sharp, clear images through its ability to convert more photons to electrons, resulting in improved image quality. The sensor operates at a maximum frame rate of 60 frames per second (fps) at full resolution, ensuring smooth video capture for high-speed scenes. Additionally, it supports a range of output formats, including RAW and compressed video, providing flexibility to meet various system requirements.

The AR0330SR1C00SUKA0-CR features on-chip analog-to-digital conversion (ADC), advanced noise reduction, and automatic exposure control, which contribute to its ease of use and high performance. The sensor's electronic shutter and auto black level calibration are also key features that enhance image quality and consistency, especially in fluctuating lighting conditions.

This sensor is designed with ON Semiconductor's innovative technology that allows for high dynamic range (HDR) capture. HDR imaging enables the sensor to handle scenes with high contrast, preserving details in both bright and dark areas. This is particularly useful in automotive applications where lighting conditions can change rapidly, such as entering and exiting tunnels or driving under variable weather conditions.

ON Semiconductor's AR0330SR1C00SUKA0-CR is available in a compact CLCC-48 package, making it suitable for space-constrained applications. Its robust design and high reliability make it an excellent choice for developers looking to integrate a powerful imaging solution into their products, with the assurance of ON Semiconductor's quality and support.

You May Also Be Interested in

ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess