EN
  • EN
  • DE

PCF8523T/1

Part No PCF8523T/1
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description Real-Time Clock (RTC) and calendar
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236199-PCF8523T/1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8523T/1 CAD Model

Description

The NXP PCF8523T/1 is a sophisticated Real-Time Clock (RTC) IC that offers a versatile timekeeping solution for a broad range of applications. This compact and efficient integrated circuit is designed to maintain accurate time and date information, featuring a serial I²C-bus interface for seamless integration into various electronic systems.

Key Features

  • Accuracy: The PCF8523T/1 provides high accuracy with minimal time deviation, ensuring reliable timekeeping for applications that demand precision.
  • Battery Backup: It includes a battery backup input pin and switch-over circuitry, allowing the device to continue timekeeping operations even during power failures, using a backup battery.
  • Low Power Consumption: Designed for energy efficiency, this RTC IC is an excellent choice for battery-powered devices, as it operates in low-power modes to conserve energy.
  • Calendar Function: The device comes with a full calendar function that includes day, date, month, and year information up to the year 2099, with automatic leap year correction.
  • Programmable Clock Output: A programmable clock output can be used for peripheral device clocking or as a basic system clock.
  • Alarm Function: An integrated alarm function allows users to set timed alerts, enhancing the utility of the device in time-critical applications.
  • Timer Function: It also includes a programmable timer that can be used for various timing operations, from simple delays to periodic system wake-ups.

Applications

The NXP PCF8523T/1 is versatile enough to be used in a wide array of devices and systems. It's particularly well-suited for:

  • Consumer electronics such as clocks, radios, and smart appliances
  • Wearable devices like smartwatches and fitness trackers
  • Industrial systems requiring precise timekeeping
  • Portable instrumentation and medical devices
  • Utility meters and IoT devices

With its combination of features, the PCF8523T/1 from NXP is an ideal choice for designers looking for a reliable and flexible real-time clock solution. Whether it's for tracking time in consumer electronics or synchronizing operations in industrial systems, this RTC IC delivers the necessary performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9642 $53.0310
130+ $0.7911 $102.8430
200+ $0.7664 $153.2800
270+ $0.7417 $200.2590
350+ $0.7170 $250.9500
470+ $0.6428 $302.1160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess