EN
  • EN
  • DE

AR0330CM1C00SHAA0

Part No AR0330CM1C00SHAA0
Manufacturer Aptina-ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Mfr Aptina-ON Semiconductor
Series -
Package Bulk
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2304H x 1296V
Frames per Second 60
Voltage - Supply 1.8V, 2.8V
Package / Case -
Supplier Device Package -
Temperature Range - Operating -
Base Product Number AR0330
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Standard Package 152 pcs
Win Source Part Number 1381443-AR0330CM1C00SHAA0
Ultra Librarian 3D Model Ultra Librarian AR0330CM1C00SHAA0 CAD Model

Description

The 1381443-AR0330CM1C00SHAA0 is a CMOS image sensor designed for optical sensors and transducers.

  • Pixel Size: 2.2µm x 2.2µm
  • Active Pixel Array: 2304H x 1296V
  • Frame Rate: 60 fps
  • Voltage - Supply: 1.8V or 2.8V
  • Packaging: Bulk
  • Standard Package Quantity: 152
  • Manufacturer: Aptina-ON Semiconductor
  • Base Product Number: AR0330

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 748 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess