EN
  • EN
  • DE

AR0234CSSC00SUKA0-CP

Part No AR0234CSSC00SUKA0-CP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1920H x 1200V
Frames per Second 120
Package / Case 83-VFBGA, CSPBGA
Supplier Device Package 83-ODCSP (5.6x10)
Standard Package 2,100
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337536-AR0234CSSC00SUKA0-CP
Ultra Librarian 3D Model Ultra Librarian AR0234CSSC00SUKA0-CP CAD Model

Description

The AR0234CSSC00SUKA0-CP from ON Semiconductor is a cutting-edge CMOS digital image sensor with an active-pixel array of 1928(H) x 1208(V). It is designed to deliver superior image quality and performance, making it an ideal choice for a wide range of applications including surveillance, automotive, industrial, and consumer electronics.

Key Features:

  • Resolution: This sensor boasts a high-resolution 2.3 Megapixel (MP) capacity, ensuring that images captured are clear and detailed.
  • Frame Rate: It offers an impressive frame rate of up to 60 frames per second (fps) at full resolution, which is vital for capturing fast-moving objects or for high-quality video recording.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, the AR0234CSSC00SUKA0-CP provides excellent sensitivity and low-light performance.
  • Optical Format: The 1/2.7-inch optical format allows for a compact lens design while still maintaining excellent field-of-view coverage.
  • Shutter Type: It incorporates an advanced global shutter technology that enables the capture of high-speed and distortion-free images, even in challenging lighting conditions.
  • Dynamic Range: The sensor offers a wide dynamic range which ensures that both bright and dark areas of an image are captured with high fidelity.
  • Interface: The sensor is equipped with a versatile MIPI CSI-2 serial data output interface that facilitates high-speed data transfer and easy integration with a variety of host processors.
  • Advanced Features: It includes sophisticated functions such as on-chip binning and windowing, which enhance its flexibility for different imaging scenarios.

The AR0234CSSC00SUKA0-CP sensor is designed with ON Semiconductor's commitment to quality and reliability, ensuring that it meets the rigorous demands of professional imaging applications. Its advanced features, combined with the company's support and expertise, make it a premier choice for developers and manufacturers looking to incorporate high-quality imaging capabilities into their products.

You May Also Be Interested in

ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
OmniVision Technologies Inc
SENSOR IMAGE / CMOS with Processor Image Sensor 1280H x 720V 4.2µm x 4.2µm 96-CLGA
Lowest to $84.8682
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
EVAL BOARD FOR MT9M034I12STM
Lowest to $72.1805
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $18.7688
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.6268 $57.6268
3+ $47.2836 $141.8508
4+ $45.8060 $183.2240
5+ $44.3284 $221.6420
6+ $42.8507 $257.1042
8+ $38.4179 $307.3432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess