EN
  • EN
  • DE

AR0144CSSM20SUD20

Part No AR0144CSSM20SUD20
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description MODULE / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Bulk
Product Status Last Time Buy
Standard Package 1 pcs
Win Source Part Number 1114353-AR0144CSSM20SUD20
Ultra Librarian 3D Model Ultra Librarian AR0144CSSM20SUD20 CAD Model

Description

The ON Semiconductor AR0144CSSM20SUD20 is a cutting-edge CMOS digital image sensor with an active-pixel array of 1280(H) x 800(V). It incorporates ON Semiconductor's advanced pixel technology, providing high-performance imaging capabilities in a variety of lighting conditions, making it ideal for a wide range of industrial and consumer applications.

Key Features

  • Resolution: 1.2 Megapixel (1280 x 800) ensures detailed and crisp images for reliable analysis and interpretation.
  • Pixel Size: At 3.75 µm x 3.75 µm, the pixel size is optimized to deliver a perfect balance between image quality and sensitivity.
  • Frame Rate: High-speed capture with a maximum frame rate of 60 frames per second at full resolution allows for smooth video capture and minimal motion blur.
  • Shutter Type: The global shutter feature enables the capture of fast-moving objects without the distortion commonly associated with rolling shutters.
  • Dynamic Range: With an impressive dynamic range, this sensor can handle scenes with high contrast, preserving details in both bright and dark areas.
  • Monochrome: As a monochrome sensor, it provides increased sensitivity to light, making it suitable for applications requiring precise light measurement and high-resolution grayscale imaging.
  • Interface: The sensor supports a HiSPi (High Speed Pixel Interface) for fast data transfer, ensuring seamless integration with a variety of host systems.

Applications

The AR0144CSSM20SUD20 is versatile and can be used in a range of applications including:

  • Machine vision systems
  • Industrial automation and inspection
  • Medical imaging devices
  • Security and surveillance
  • Unmanned aerial vehicles (UAVs)
  • Automotive driver assistance systems (ADAS)

Technical Specifications

Parameter Value
Resolution 1280 x 800
Pixel Size 3.75 µm x 3.75 µm
Max Frame Rate 60 fps
Shutter Type Global Shutter
Dynamic Range High
Interface HiSPi

The AR0144CSSM20SUD20 sensor from ON Semiconductor represents a significant advancement in image sensing technology, offering high resolution, speed, and dynamic range to meet the rigorous demands of modern imaging applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (7x7)
Lowest to $27.8210
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR MONO CMOS 48-ILCC / Image Sensor
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6667 $65.0001
6+ $17.7777 $106.6662
9+ $17.2222 $154.9998
12+ $16.6667 $200.0004
16+ $16.1111 $257.7776
21+ $14.4444 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess