EN
  • EN
  • DE

AR0134CSSM25SPCA0-TPBR

Part No AR0134CSSM25SPCA0-TPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Mfr ON Semiconductor
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 54
Voltage - Supply 1.7V ~ 1.95V
Package / Case 48-LCC
Supplier Device Package 48-ILCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0134
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Standard Package 2,000 pcs
Win Source Part Number 1381440-AR0134CSSM25SPCA0-TPBR
Ultra Librarian 3D Model Ultra Librarian AR0134CSSM25SPCA0-TPBR CAD Model

Description

The AR0134CSSM25SPCA0-TPBR is a cutting-edge CMOS digital image sensor from ON Semiconductor's wide portfolio of imaging solutions. Designed with precision and versatility in mind, this sensor is ideal for a range of applications including industrial imaging, security, surveillance, and automotive systems. Its advanced pixel technology offers excellent image quality and performance in challenging lighting conditions.

Key Features

  • Resolution: The AR0134CSSM25SPCA0-TPBR offers a 1.2 Megapixel resolution, providing clear and detailed images with a pixel array of 1280 (H) x 960 (V).
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, this sensor captures high-quality images with improved light sensitivity and lower noise.
  • Frame Rate: This sensor supports a maximum frame rate of 45 frames per second (fps) at full resolution, which allows for smooth video capture and quick image processing.
  • Shutter Type: It features a global shutter mechanism that enables the capture of fast-moving objects without distortion, making it suitable for machine vision and motion analysis.
  • Optical Format: The 1/3-inch optical format of the sensor is compatible with a wide range of lenses and provides a good balance between size and performance.
  • Monochrome: As a monochrome sensor, AR0134CSSM25SPCA0-TPBR is optimized for applications requiring high sensitivity and contrast without the need for color data.
  • Dynamic Range: It offers an exceptional dynamic range, ensuring detailed images in both bright and dark areas of the scene.

Applications

The flexibility and high-performance characteristics of the AR0134CSSM25SPCA0-TPBR make it a perfect fit for a variety of applications:

  • Industrial Automation and Inspection
  • Security and Surveillance Cameras
  • Automotive and Driver Assistance Systems
  • Machine Vision and Robotics
  • License Plate Recognition
  • Barcode Scanning

Technical Specifications

For developers and engineers, the detailed technical specifications of the AR0134CSSM25SPCA0-TPBR are available in the datasheet provided by ON Semiconductor. It includes information on electrical characteristics, timing requirements, mechanical dimensions, and more to ensure seamless integration into your product designs.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR MT9M034I12STM
Lowest to $72.1805
Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $53.0134
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
OmniVision Technologies Inc
SENSOR IMAGE / CMOS with Processor Image Sensor 1280H x 720V 4.2µm x 4.2µm 96-CLGA
Lowest to $84.8682
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Lowest to $36.7315
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 712 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess