EN
  • EN
  • DE

MC74HCT245ANG

Part No MC74HCT245ANG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal 3-State Noninverting Bus Transceiver with LSTTL Compatible Inputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1219649-MC74HCT245ANG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Sensing & Instrumentation
Family Name MC74HCT245
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Indonesia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC74HCT245ANG CAD Model

Description

ON Semiconductor MC74HCT245ANG Octal Bus Transceiver

The MC74HCT245ANG from ON Semiconductor is a high-performance, octal bus transceiver integrated circuit designed for asynchronous communication between data buses. This robust device allows for bidirectional data flow with 3-state outputs and is tailored to drive highly capacitive loads while maintaining low power consumption.

Key Features

  • Compatibility: The device is compatible with LS output drive of up to 6mA and can interface between different voltage levels at inputs and outputs, supporting TTL-level logic signals.
  • Bus Direction Control: A Direction Control (DIR) input controls the direction of data flow, enabling the device to shift seamlessly between transmitting and receiving without the need for external hardware.
  • Output Enable (OE) Feature: The Output Enable (OE) feature allows the user to place the output in high-impedance mode, thereby preventing any potential damage from data collisions on the bus.
  • High Drive: The IC has a high drive capability, making it suitable for driving heavy loads, such as bus lines in a backplane or cable interconnects.
  • Low Power Consumption: Despite its high drive capabilities, the MC74HCT245ANG operates with low power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Temperature: The device can operate over a broad temperature range from -55°C to 125°C, ensuring reliability across various environmental conditions.

Applications

The MC74HCT245ANG is versatile and can be used in a variety of applications, including:

  • Bus interface or bus extension in microprocessor/microcontroller-based systems
  • Data communication systems
  • Peripheral drivers
  • Memory drivers
  • Test equipment and instrumentation

Technical Specifications

With a wide voltage range, the device operates at a recommended voltage of 4.5V to 5.5V. It is available in a 20-lead PDIP package and is characterized for operation from -55°C to 125°C. The MC74HCT245ANG is a testament to ON Semiconductor's commitment to providing reliable, high-quality components for digital logic applications.

For detailed technical specifications and application guidance, refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8805 $61.6350
160+ $0.7225 $115.6000
250+ $0.6999 $174.9750
345+ $0.6773 $233.6685
445+ $0.6548 $291.3860
595+ $0.5870 $349.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess