EN
  • EN
  • DE

SN74LVC1G17DRLRG4

Part No SN74LVC1G17DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SINGLE SCHMITT TRIGGER BUFFER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-553
Manufacturer Package SOT-5
Win Source Part Number 1255534-SN74LVC1G17DRLRG4
Manufacturer Homepage www.ti.com
Family Name SN74LVC1G17
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G17DRLRG4 CAD Model

Description

Product Overview: SN74LVC1G17DRLRG4

The SN74LVC1G17DRLRG4 is a single Schmitt-trigger buffer designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This high-performance, low-voltage device is part of TI's 74LVC family, known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Operating Voltage: The device operates at a voltage range of 1.65 to 5.5 V, making it suitable for interfacing with both 3.3V and 5V systems.
  • Logic Level Translation: It can translate inputs from 5V to 3.3V, ensuring seamless communication between devices operating at different voltage levels.
  • Schmitt-trigger Action: With Schmitt-trigger inputs, this buffer provides a higher noise threshold and better stability, making it ideal for noisy environments or for interfacing with slow input signals.
  • Low Power Consumption: The device boasts a low power consumption, which is critical for battery-operated and power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, it does not compromise on speed, offering a high switching performance.
  • Output Drive Capability: The SN74LVC1G17DRLRG4 can drive up to 24 mA, providing robust output drive capability.
  • ESD Protection: It includes on-chip ESD protection circuits, which help to prevent damage from electrostatic discharges during handling and operation.

Applications

The versatility of the SN74LVC1G17DRLRG4 makes it suitable for a wide range of applications. It is commonly used in:

  • Signal conditioning
  • Line drivers
  • Logic level translation
  • Glitch-free power-up sequencing

Package and Quality

This device comes in a small-outline transistor (SOT) package, specifically in a 5-pin SOT-5X3 configuration (DRL), which is ideal for space-constrained applications. It is also characterized for operation from –40°C to 85°C, ensuring reliable performance across a wide temperature range. Texas Instruments is committed to high-quality manufacturing standards, and the SN74LVC1G17DRLRG4 is no exception, meeting or exceeding industry standards for quality and reliability.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,030 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess