Overview of SN74LVC244ANSR from Texas Instruments
The SN74LVC244ANSR is a high-performance, octal buffer/line driver designed to operate from 1.65V to 3.6V, making it ideal for interfacing with 3.3V logic in a wide range of applications. Manufactured by Texas Instruments, this device is part of their LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high speed operation.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Voltage Range: Operates from 1.65V to 3.6V
- Drive Capability: Can drive up to 24mA at the outputs
- Compatibility: 5V tolerant inputs for interfacing with 5V logic levels
- Speed: Propagation delay time is significantly low, ensuring high-speed operation
- Package: Available in a 20-pin SOP (Small Outline Package)
- Temperature Range: Suitable for commercial applications with an operating temperature range of -40°C to 85°C
Applications
The SN74LVC244ANSR is versatile and can be used in a variety of digital applications. It is particularly useful for driving bus lines or buffer memory address registers due to its high drive and low output impedance. Common applications include:
- Server and Telecom Infrastructure
- Computing Systems
- Consumer Electronics
- Embedded Design and Industrial Equipment
Performance and Quality
With Texas Instruments' commitment to quality, the SN74LVC244ANSR is designed for robust performance. It features balanced propagation delays and transition times, which contribute to its excellent operation in high-speed systems. Additionally, the device has an ESD protection circuitry that prevents damage from electrostatic discharges, ensuring a longer operational life and reliability.
Ordering and Packaging
The SN74LVC244ANSR comes in tape and reel packaging, suitable for automated assembly processes, and is RoHS compliant. For ease of manufacturing and assurance of supply, bulk ordering options are available through Texas Instruments' distribution network.
Integrating the SN74LVC244ANSR into your design will ensure a high-speed, reliable, and efficient interface solution, backed by the expertise and support of Texas Instruments.