EN
  • EN
  • DE

MAX6366LKA31+

Part No MAX6366LKA31+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705378-MAX6366LKA31+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6366LKA31+ CAD Model

Description

Product Overview: MAX6366LKA31+ from Maxim Integrated

The MAX6366LKA31+ is a highly reliable, low-power microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This compact device is engineered to monitor power supplies in µP and digital systems, providing a crucial safeguard against power failures or low voltage conditions. It is an ideal solution for maintaining system integrity and preventing data corruption during adverse power conditions.

The MAX6366LKA31+ operates by monitoring the supply voltage and asserting a reset signal to the µP whenever the supply voltage drops below a preset threshold. This reset signal remains asserted until the supply voltage returns to an acceptable level and a preset timeout period has elapsed, ensuring that the µP restarts in a known state. The reset threshold for the MAX6366LKA31+ is factory-set at 3.08V, which is suitable for a wide range of applications.

Notably, this supervisory circuit features a low supply current of only 1.5µA at +25°C, making it an energy-efficient choice for battery-powered and portable devices. Its wide operating voltage range from 1.2V to 5.5V provides versatility for different system requirements. The MAX6366LKA31+ comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications.

Additional features of the MAX6366LKA31+ include a manual reset input, which allows for an external trigger to initiate a system reset. This can be particularly useful during system maintenance or troubleshooting. The device also offers a debounced manual reset input, which ensures that the reset signal is clean and free of glitches that could cause unintended system behavior.

In summary, the MAX6366LKA31+ is a robust and reliable supervisory circuit that provides essential protection for digital systems. With its low power consumption, precise voltage monitoring, and compact design, it is a practical choice for a range of applications including portable devices, embedded systems, and other electronics requiring a stable and reliable operation.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3388 $50.0820
37+ $2.7396 $101.3652
57+ $2.6540 $151.2780
78+ $2.5684 $200.3352
101+ $2.4827 $250.7527
135+ $2.2259 $300.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,441 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess