EN
  • EN
  • DE

PI74VCX16244A

Part No PI74VCX16244A
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 139393-PI74VCX16244A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74VCX16244A CAD Model

Description

The PI74VCX16244A is a high-performance, low-voltage 16-bit buffer/line driver designed for use in systems that require low power consumption without sacrificing speed and performance. Manufactured by Diodes Incorporated, this integrated circuit is part of their VCX range, which stands for Voltage-Controlled Crystal Oscillator, indicating its optimized operation for high-speed signaling while maintaining low power dissipation.

Key Features

  • Low Voltage Operation: The device is designed to operate at a 1.65V to 3.6V range, making it ideal for portable and battery-powered applications where power efficiency is critical.
  • High-Speed Performance: With a typical propagation delay of only 3.0ns at 3.3V, the PI74VCX16244A ensures fast data transfer, suitable for high-speed data processing and communication systems.
  • 16-Bit Bus Interface: The device features a 16-bit wide bus interface, which can be used as either a buffer or a line driver, providing versatility in its application.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, allowing the device to interface with higher voltage logic levels without damage.
  • Power-Off High Impedance: The PI74VCX16244A offers a power-off high impedance state, ensuring minimal power consumption when the device is not in active use.
  • Flow-Through Pinout: The optimized pinout design facilitates easy PCB layout and reduces crosstalk, enhancing signal integrity.

Applications

The PI74VCX16244A is suitable for a wide range of applications, including:

  • Memory interfacing in servers and workstations
  • Signal buffering for data communication systems
  • Bus driving for backplane and motherboard applications
  • Portable electronics where power efficiency is paramount

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The PI74VCX16244A is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. This device is available in multiple packaging options, including the space-saving TSSOP and QSOP packages, making it suitable for compact, high-density circuit designs.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5740 $62.2960
10+ $12.7789 $127.7890
14+ $12.3793 $173.3102
20+ $11.9797 $239.5940
25+ $11.5800 $289.5000
34+ $10.3823 $352.9982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess